EN
  • EN
  • DE

LM3S1F16-IQR80-A2T

Part No LM3S1F16-IQR80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 64LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LM3S1F16
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342092-LM3S1F16-IQR80-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S1F16-IQR80-A2T CAD Model

Description

The LM3S1F16-IQR80-A2T is a high-performance microcontroller unit (MCU) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced MCU is part of TI's Stellaris® family, known for its robust ARM® Cortex™-M3 processor core, which offers a perfect blend of power efficiency and processing capabilities.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at up to 80 MHz, delivering exceptional computing performance and efficiency for embedded applications.
  • Memory: Comes equipped with 256KB of flash memory and 64KB of SRAM, providing ample space for program storage and efficient data handling.
  • I/O and Peripherals: Features a variety of I/O options and integrated peripherals, including UARTs, SPI, I2C, PWM, analog comparators, and GPIOs, which facilitate versatile connectivity and control in a multitude of applications.
  • Power Management: The device includes an integrated power-on reset and brown-out reset, ensuring reliable operation under varying power conditions. It also supports multiple power-saving modes to optimize power consumption for battery-powered or energy-sensitive applications.
  • Package: Encased in a compact 64-pin QFP (Quad Flat Package), the LM3S1F16-IQR80-A2T is designed for space-constrained applications while offering sufficient pinouts for interfacing with external components.
  • Temperature Range: Operates within an industrial temperature range, making it suitable for harsh environments.

Applications

The LM3S1F16-IQR80-A2T MCU is an ideal choice for a wide range of embedded systems. Its powerful ARM core and rich set of peripherals make it suitable for industrial control, automotive systems, home automation, consumer electronics, and Internet of Things (IoT) devices. The MCU's robust design and reliability also make it suitable for mission-critical applications where uptime and consistent performance are paramount.

Support and Resources

Texas Instruments provides comprehensive support and resources for the LM3S1F16-IQR80-A2T, including detailed datasheets, technical documents, development tools, and software libraries. Customers can also access TI's extensive support community for guidance and collaboration on their design projects.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess