EN
  • EN
  • DE

LM3S2432-IQC50-A2T

Part No LM3S2432-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 34
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2.25 V to 2.75 V
Data Converters A/D 3x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 143603-LM3S2432-IQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LM3S2432-IQC50-A2T CAD Model

Description

The Texas Instruments LM3S2432-IQC50-A2T is an advanced microcontroller unit (MCU) from Texas Instruments, a renowned global semiconductor company.

  • Processor: 50 MHz ARM Cortex-M3 processor
  • Architecture: 32-bit
  • Flash memory: 256KB
  • SRAM: 32KB
  • Peripherals: UARTs, SPIs, I2Cs, and GPIOs
  • Connectivity: Integrated Ethernet MAC and PHY
  • Voltage Range: 2.0V to 3.6V
  • Power-Saving Modes: Yes
  • Security Features: 24-bit unique chip identifier and an 8-region, 256-byte protection array

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess