EN
  • EN
  • DE

LM3S5B91-IQC80-C5

Part No LM3S5B91-IQC80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 72
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.08 V to 1.32 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1054142-LM3S5B91-IQC80-C5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S5B91-IQC80-C5 CAD Model

Description

Product Overview: LM3S5B91-IQC80-C5

The LM3S5B91-IQC80-C5 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features. This MCU is part of the Stellaris® family, which is well-known for providing ARM® Cortex™-M3 based microcontrollers. The device is designed to cater to a wide range of applications, including industrial control systems, networking equipment, and consumer electronics.

Key Features

  • Core: At the heart of the LM3S5B91-IQC80-C5 lies an ARM Cortex-M3 processor, which operates at up to 80 MHz. This processor is known for its excellent balance of power efficiency and computing capability, making it ideal for applications that require both performance and low power consumption.
  • Memory: The device comes equipped with a substantial memory architecture, featuring 256KB of flash memory and 96KB of SRAM. This allows for ample space for application code and data storage, facilitating complex and memory-intensive tasks.
  • I/O and Peripherals: The MCU offers a rich set of peripherals, including UARTs, I2C, SPI, CAN, and USB interfaces, providing a plethora of options for communication and connectivity. Additionally, it has a 10/100 Ethernet MAC+PHY, which is a critical feature for networked applications.
  • Timers and PWM: It has a range of timers, counters, and PWM outputs, which are essential for tasks that require precise timing and control, such as motor control or waveform generation.
  • Analog Features: The MCU includes analog-to-digital converters (ADCs) and analog comparators, which are indispensable for interfacing with sensors and performing real-time signal processing.
  • Package: Housed in a compact 100-pin LQFP (Low-profile Quad Flat Package), the LM3S5B91-IQC80-C5 is designed for space-conscious applications while still offering a wealth of I/O options.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliability and performance even in harsh environments.

Applications

The LM3S5B91-IQC80-C5 is an ideal choice for developers looking to implement an MCU in embedded systems that require high-speed processing, connectivity, and real-time control. Its robust feature set makes it suitable for a variety of applications, including:

  • Industrial automation and control systems
  • Networking equipment such as routers and switches
  • Consumer electronics
  • Medical devices
  • Home automation

With its combination of performance, memory, and peripherals, the LM3S5B91-IQC80-C5 from Texas Instruments is a versatile and powerful microcontroller that can meet the demands of complex and sophisticated embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7463 $90.7463
2+ $87.9105 $175.8210
3+ $85.0747 $255.2241
4+ $82.2389 $328.9556
5+ $73.7314 $368.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess