EN
  • EN
  • DE
  • IT

LM3S5Y36-IQR80-C5

Part No LM3S5Y36-IQR80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 64LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 5000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 1.32V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LM3S5Y36
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342109-LM3S5Y36-IQR80-C5
Ultra Librarian 3D Model Ultra Librarian LM3S5Y36-IQR80-C5 CAD Model

Description

Product Overview: LM3S5Y36-IQR80-C5

The LM3S5Y36-IQR80-C5 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features. It is part of the Stellaris® family, which is well-suited for a variety of industrial applications and embedded systems that require reliable and efficient performance.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor core, which operates at a frequency of up to 80 MHz, delivering exceptional computational speed and efficiency for complex tasks and algorithms.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, providing ample space for application code and data storage.
  • I/O and Peripherals: A wide range of peripherals is included, such as multiple serial communication interfaces (UART, SPI, I2C), USB 2.0 full-speed host/device/OTG, analog-to-digital converters (ADCs), and general-purpose input/output (GPIO) pins. This enables the MCU to handle various interfacing requirements with ease.
  • Advanced Control: The device is designed with PWM outputs and QEI inputs, making it an excellent choice for motor control and other applications requiring precise timing and control.
  • Power Management: Power efficiency is a hallmark of the LM3S5Y36-IQR80-C5, featuring integrated power-on reset and brown-out reset, as well as a variety of low-power modes to minimize energy consumption during idle periods.
  • Temperature Range: The industrial-grade temperature range of -40°C to 85°C ensures reliable operation even in harsh environmental conditions.
  • Packaging: The MCU is available in a compact 100-pin LQFP (Low-Profile Quad Flat Package) that facilitates efficient use of PCB space.

Applications

The LM3S5Y36-IQR80-C5 MCU is ideal for a broad spectrum of applications, including but not limited to industrial control systems, factory automation, networked communication devices, and sophisticated monitoring systems. Its powerful ARM core, coupled with a rich set of peripherals, provides designers with the flexibility to implement complex solutions in a compact and energy-efficient manner.

Support and Resources

Texas Instruments offers extensive support for the LM3S5Y36-IQR80-C5, with a comprehensive suite of development tools, software libraries, and documentation to assist engineers in accelerating their product development cycles. The MCU is also backed by TI's quality assurance and expertise in semiconductor design, ensuring a reliable and cost-effective solution for embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $22.4752
Renesas Electronics America
8-BIT, 740/3802 CPU / * Microcontroller IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
MICROCONTROLLER 8-BIT LC8XX CPU / * Microcontroller IC
Lowest to $56.2418
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Texas Instruments
RISC MICROCONTROLLER, 32-BIT, FL / * Microcontroller IC
Need more? Email Us
Texas Instruments
IC MCU 8BIT 32KB FLASH 44WQFN
Lowest to $17.4882
Renesas Electronics America
8-BIT, OTPROM, 8MHZ / * Microcontroller IC
Need more? Email Us
Renesas Electronics America
MICROCONTROLLER, 8-BIT, OTPROM, / * Microcontroller IC
Need more? Email Us
National Semiconductor (TI)
IC MCU 8BIT 8KB OTP 44PLCC
Lowest to $5.2714

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess