EN
  • EN
  • DE

LM3S6432-IQC50-A2T

Part No LM3S6432-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S6432 Microcontroller | IC MCU 32BIT 96KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 43
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 3x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S6432
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1199408-LM3S6432-IQC50-A2T
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S6432-IQC50-A2T CAD Model

Description

Product Overview: LM3S6432-IQC50-A2T

The LM3S6432-IQC50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This device is part of the Stellaris® family, which is known for its advanced connectivity features, robust processing capabilities, and a rich set of peripherals. The microcontroller is particularly well-suited for industrial, automotive, and consumer electronics applications that require efficient data handling, precise control, and reliable operation in varying conditions.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor core, which operates at a frequency of up to 50 MHz. This core is renowned for its exceptional interrupt handling, reduced latency, and enhanced control features, making it ideal for complex, real-time applications.
  • Memory: It comes with 32 KB of flash memory and 8 KB of SRAM, providing ample space for program storage and efficient data management. The flash memory is highly reliable and supports in-circuit reprogramming, which is crucial for updating firmware and applications in the field.
  • Communication Peripherals: The LM3S6432-IQC50-A2T is equipped with a variety of communication interfaces, including UART, SPI, I2C, and SSI, enabling seamless connectivity with other components and peripheral devices.
  • GPIO: The device offers a range of General-Purpose Input/Output (GPIO) pins that support versatile I/O functions and are 5V-tolerant, ensuring compatibility with a broader range of external circuits.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) allows for precise analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.
  • Timers: It includes multiple 32-bit and 16-bit timers, PWM outputs, and a watchdog timer for accurate timing operations and system reliability.
  • Power Management: Advanced power management features help to optimize power consumption, making the MCU suitable for battery-powered or power-sensitive applications.
  • Package: The MCU is available in a 100-pin LQFP (Low-profile Quad Flat Package), which provides a compact footprint while offering sufficient pins for interfacing with external devices.

Applications

The LM3S6432-IQC50-A2T is versatile enough to be used in a variety of applications, such as industrial control systems, automotive electronics, home automation, and portable medical devices. Its robust design and comprehensive feature set make it a reliable choice for designers looking to create sophisticated and power-efficient systems.

Overall, the LM3S6432-IQC50-A2T from Texas Instruments represents a blend of performance, connectivity, and efficiency, making it a compelling choice for developers and engineers working on the next generation of embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess