EN
  • EN
  • DE

LM3S8970-IQC50-A2

Part No LM3S8970-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity CANbus, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 46
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.25V ~ 2.75V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S8970
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -296-24922-ND,-296-24922-NDR,726-1127,LM3S8970-IQC50-ND,-LM3S8970-IQC50-A2-NDR,-LM3S8970-IQC50,LM3S8970-IQC50,-726-1127-ND,-726-1127-NDR
Standard Package 90
Win Source Part Number 1318614-LM3S8970-IQC50-A2
Ultra Librarian 3D Model Ultra Librarian LM3S8970-IQC50-A2 CAD Model

Description

Product Overview: LM3S8970-IQC50-A2

The LM3S8970-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to demanding applications that require robust control and communication capabilities. This microcontroller is part of the Stellaris® family, which is renowned for its integration of the ARM® Cortex™-M3 processor core, offering users a perfect blend of speed, efficiency, and reliability.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at up to 50 MHz, delivering exceptional computing performance and efficiency.
  • Memory: Comes with 256 KB of Flash memory and 64 KB of SRAM, providing ample space for complex applications and software stacks.
  • I/O and Peripherals: Features a wide range of peripherals including GPIOs, UARTs, I2C, SSI/SPI, CAN, and PWM channels, making it versatile for various interfacing requirements.
  • ADC: Onboard 12-bit Analog-to-Digital Converters with 16 channels, enabling precise measurement of analog signals.
  • Connectivity: Embedded Ethernet MAC+PHY for network connectivity, facilitating easy integration into IoT devices and other networked systems.
  • Timers: Multiple 32-bit timers and a watchdog timer for precise timing operations and system reliability.
  • Package: Available in a compact 100-pin LQFP (Low-Profile Quad Flat Package), which is ideal for space-constrained applications.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation in harsh environments.
  • Power Management: Integrated power-on reset and brown-out reset, along with power-saving modes for energy efficiency.

Applications

The LM3S8970-IQC50-A2 MCU is well-suited for a variety of applications, including but not limited to industrial control systems, network appliances, automation systems, and smart connected devices. Its robust feature set enables developers to create complex systems that require real-time control, connectivity, and low-power operation.

Quality and Support

As a product of Texas Instruments, the LM3S8970-IQC50-A2 is backed by a company with a reputation for quality and longevity in the semiconductor industry. TI provides comprehensive technical support, including detailed datasheets, reference manuals, and a strong community forum for developers.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.3149 $73.3149
2+ $60.1559 $120.3118
3+ $58.2760 $174.8280
4+ $56.3961 $225.5844
5+ $54.5163 $272.5815
7+ $48.8766 $342.1362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess