EN
  • EN
  • DE

LM3S9B95-IQC100-C3

Part No LM3S9B95-IQC100-C3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 1.3V/3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 9000
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 65
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage 1.235 V ~ 1.365 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779107-LM3S9B95-IQC100-C3
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S9B95
Introduction Date July 12, 2009
ECCN 3A991.a.2
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3S9B95-IQC100-C3 CAD Model

Description

Product Overview: LM3S9B95-IQC100-C3

The LM3S9B95-IQC100-C3 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding needs of sophisticated embedded applications. This MCU is part of the Stellaris® family, which is renowned for providing advanced connectivity, control, and communication features. It is an ideal choice for industrial, automotive, and consumer electronics markets, where reliability and efficiency are of paramount importance.

Key Features

  • Core: At the heart of the LM3S9B95-IQC100-C3 is a powerful ARM® Cortex™-M3 processor core, which operates at a frequency of up to 100 MHz. This core provides the computational horsepower necessary for intensive tasks and supports Thumb®-2 instruction set for optimal code density and performance.
  • Memory: The device comes equipped with 256 KB of Flash memory and 96 KB of SRAM, offering ample space for application code and data storage. This memory configuration allows for robust and complex program execution without the need for external memory components.
  • I/O and Peripherals: A wide range of peripherals is integrated into the LM3S9B95-IQC100-C3, including multiple serial communication interfaces (UART, SPI, I2C, CAN), USB On-The-Go/Device/Host, analog-to-digital converters (ADCs), and PWM outputs. This versatility enables the MCU to interface with a variety of sensors, actuators, and other electronic components.
  • Connectivity: With its built-in Ethernet MAC and PHY, the LM3S9B95-IQC100-C3 is well-suited for networked applications, allowing devices to communicate over standard internet protocols.
  • Power Efficiency: The MCU features a range of power-saving modes, making it an energy-efficient choice for battery-powered or energy-sensitive applications.
  • Package: The compact 100-pin LQFP (Low-Profile Quad Flat Package) ensures a small footprint on the PCB, which is crucial for space-constrained designs.

Applications

The LM3S9B95-IQC100-C3 is designed to excel in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive electronics and diagnostics
  • Networked communication devices
  • Medical equipment
  • Home automation and smart appliances

With its robust feature set, the LM3S9B95-IQC100-C3 from Texas Instruments stands out as a versatile and reliable microcontroller that can elevate the performance and capabilities of your embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess