EN
  • EN
  • DE

LM4040D41IDBZR

Part No LM4040D41IDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 88μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054305-LM4040D41IDBZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040D41IDBZR CAD Model

Description

The LM4040D41IDBZR from Texas Instruments is a high-precision, shunt-mode voltage reference with a fixed reverse breakdown voltage. This component is designed to maintain stability and accuracy over a wide range of operating conditions, making it an ideal choice for precision data conversion and regulation applications.

Key Features:

  • Precision Reference Voltage: The device provides a 4.096V output, which is often used in conjunction with 12-bit or 16-bit analog-to-digital converters (ADCs), ensuring accurate and stable reference for measurement systems.
  • Low Temperature Coefficient: It features a low temperature coefficient, which minimizes voltage variation over a wide temperature range, ensuring reliable operation in varying environmental conditions.
  • High Output Current: The LM4040D41IDBZR can source or sink up to 15 mA of output current, suitable for driving the reference input of an ADC directly without needing an additional buffer.
  • Wide Operating Range: This voltage reference can operate over a broad range of supply voltages and currents, providing design flexibility and compatibility with a variety of circuits.
  • Small Package Size: The device comes in a small SOT-23 package, making it an excellent choice for space-constrained applications.
  • Stable with Capacitive Loads: It is designed to be stable without an external capacitor, but it is also robust against capacitive loads, which enhances its reliability in complex circuits.

Applications:

The LM4040D41IDBZR is commonly used in applications that require a high degree of voltage precision and stability, such as:

  • Precision data acquisition systems
  • Portable instrumentation
  • Medical equipment
  • Industrial process control
  • Battery-powered devices
  • Automotive electronics

Conclusion:

With its robust design, precision voltage output, and small form factor, the LM4040D41IDBZR from Texas Instruments stands out as a reliable component for ensuring accurate reference voltages in a variety of electronic applications. Its capability to operate over a broad range of temperatures and supply conditions, coupled with the ease of integration into different circuit designs, makes it a versatile choice for engineers and designers looking to enhance the performance of their systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5584 $50.2560
220+ $0.4582 $100.8040
340+ $0.4438 $150.8920
470+ $0.4295 $201.8650
605+ $0.4152 $251.1960
810+ $0.3723 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,750 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess