EN
  • EN
  • DE

LM4040DEM3X-2.0

Part No LM4040DEM3X-2.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827835-LM4040DEM3X-2.0
Ultra Librarian 3D Model Ultra Librarian LM4040DEM3X-2.0 CAD Model

Description

Product Overview: LM4040DEM3X-2.0 Precision Voltage Reference

The LM4040DEM3X-2.0 from Texas Instruments is a high-precision, shunt-mode voltage reference IC that provides a fixed voltage output of 2.0 volts. Designed for stability and reliability, this voltage reference is an essential component for analog and digital circuits requiring a precise reference point for their operations.

Key Features

  • Fixed Output Voltage: The LM4040DEM3X-2.0 offers a stable 2.0V output, making it suitable for a wide array of applications that require a consistent reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1% (max) and a temperature coefficient of 100 ppm/°C (max), this device ensures precise voltage regulation over a range of conditions.
  • Low Dynamic Impedance: The dynamic impedance of the device is typically 0.2 ohms, contributing to its stable output even with varying load conditions.
  • Wide Operating Current Range: The LM4040DEM3X-2.0 can operate over a current range of 60µA to 15mA, providing flexibility in different circuit designs.
  • Extended Temperature Range: This voltage reference can operate over a wide temperature range from −40°C to 85°C, accommodating various environmental conditions.

Applications

The LM4040DEM3X-2.0 is versatile and can be used in numerous applications such as:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Power supplies

Quality and Reliability

As with all Texas Instruments products, the LM4040DEM3X-2.0 is manufactured to high standards, ensuring quality and reliability. It is available in a small SOT-23 package, making it ideal for space-constrained applications. With its robust design and precise voltage output, the LM4040DEM3X-2.0 is the go-to solution for engineers seeking a reliable voltage reference for their electronic designs.

Ordering and Packaging

The LM4040DEM3X-2.0 is supplied in a convenient surface-mount package and is available for order in various reel sizes to suit production requirements. For detailed ordering and packaging information, refer to the Texas Instruments official website or contact their sales representatives.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7251 $50.7570
170+ $0.5950 $101.1500
265+ $0.5764 $152.7460
360+ $0.5578 $200.8080
465+ $0.5392 $250.7280
625+ $0.4834 $302.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess