EN
  • EN
  • DE

LM4040EIM3X-2.5

Part No LM4040EIM3X-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 15mA 3-Pin SOT-23 T/R / LM4040-N/LM4040Q-N Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 2.5V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 15mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4040
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199561-LM4040EIM3X-2.5
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM4040
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4040EIM3X-2.5 CAD Model

Description

Product Overview: LM4040EIM3X-2.5 Precision Voltage Reference

The LM4040EIM3X-2.5 is a high-precision, shunt voltage reference from Texas Instruments, renowned for its stability and accuracy. Designed to operate in a wide range of applications, this voltage reference provides a fixed 2.5V output with an impressive initial accuracy of 0.1%. This makes it an ideal choice for precision data converters, portable instrumentation, and other critical applications where voltage precision is paramount.

Encased in a compact SOT-23 package, the LM4040EIM3X-2.5 is designed for space-constrained applications. Its small footprint allows for efficient use of PCB space, making it a perfect fit for portable devices and compact electronic systems. Despite its size, this voltage reference does not compromise on performance, offering excellent temperature stability and low dynamic impedance, ensuring consistent performance across a wide range of operating conditions.

Key Features

  • Fixed 2.5V Output: Provides a stable reference voltage, essential for high-accuracy systems.
  • High Accuracy: Initial accuracy of 0.1%, ensuring precise voltage reference for sensitive applications.
  • Low Temperature Coefficient: Offers excellent temperature stability, making it suitable for applications that operate across a broad temperature range.
  • Wide Operating Current: Functions over a broad current range, from 45 µA to 15 mA, providing flexibility in various applications.
  • Compact SOT-23 Package: Space-saving design that is ideal for portable and space-restricted applications.
  • Robust: Operates reliably in harsh environments, with an industrial temperature range of -40°C to +85°C.

Applications

The LM4040EIM3X-2.5 is versatile and can be used in a variety of applications, including:

  • Precision data systems
  • Portable and battery-powered equipment
  • Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs)
  • Power supplies
  • Industrial instrumentation

With its combination of precision, reliability, and compact size, the LM4040EIM3X-2.5 from Texas Instruments stands out as a superior choice for designers seeking a high-quality voltage reference solution.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5065 $50.6500
215+ $0.4745 $102.0175
330+ $0.4585 $151.3050
470+ $0.4264 $200.4080
610+ $0.4104 $250.3440
765+ $0.3944 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess