EN
  • EN
  • DE

LM4041B12IDBZRG4

Part No LM4041B12IDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199567-LM4041B12IDBZRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041B12IDBZRG4 CAD Model

Description

Product Overview: LM4041B12IDBZRG4 Precision Micropower Shunt Voltage Reference

The LM4041B12IDBZRG4 is a high-quality, precision micropower shunt voltage reference designed and manufactured by Texas Instruments. This device is engineered to offer a stable and precise reference voltage for various applications such as power supplies, battery-operated equipment, and data acquisition systems. With its small form factor and impressive specifications, the LM4041B12IDBZRG4 is an ideal choice for designers looking for a reliable voltage reference in their circuits.

Key Features

  • Reference Voltage: The LM4041B12IDBZRG4 provides a fixed 1.225V output with an impressive ±0.1% initial accuracy, ensuring precise voltage regulation for sensitive components.
  • Low Temperature Coefficient: This device boasts a low temperature coefficient of 100 ppm/°C (max), which means its output remains stable across a wide range of operating temperatures.
  • Low Operational Current: With an operational current range of 45 µA to 10 mA, the LM4041B12IDBZRG4 is optimized for battery-powered and low-power applications.
  • High Output Current: It can source or sink up to 12 mA of output current, making it versatile for various load conditions.
  • Package Options: The device is available in a small, surface-mount SOT-23 package, which is suitable for automated assembly processes and space-constrained applications.

Applications

The LM4041B12IDBZRG4 is designed for use in a plethora of applications that require a stable voltage reference. It is commonly used in:

  • Portable, battery-powered devices
  • Power supplies and chargers
  • Data acquisition systems
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4041B12IDBZRG4 is no exception. It is built to meet high industry standards, ensuring long-term reliability for critical applications. The device also features robust electrostatic discharge (ESD) protection, safeguarding it from potential damage during handling and operation.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess