EN
  • EN
  • DE

LM4041C12QDBZRG4

Part No LM4041C12QDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199573-LM4041C12QDBZRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Metering, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LM4041C12QDBZRG4 CAD Model

Description

Product Overview: LM4041C12QDBZRG4

The LM4041C12QDBZRG4 is a precision micro-power shunt voltage reference designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-quality component offers a fixed reverse breakdown voltage of 1.225V with a tight tolerance. Engineered for stability and reliability, the LM4041C12QDBZRG4 is an excellent choice for providing a reference voltage in a wide range of electronic applications.

Key Features

  • Stable Reference Voltage: The device provides a stable 1.225V reference voltage, which is crucial for accurate data conversion in analog-to-digital converters (ADCs) and other precision circuits.
  • Tight Tolerance: With a tolerance of ±0.1% at 25°C, the LM4041C12QDBZRG4 ensures high precision in your applications, making it suitable for critical measurement and control systems.
  • Low Temperature Coefficient: The device exhibits a low temperature coefficient, ensuring minimal deviation in reference voltage across a broad temperature range, enhancing the performance of temperature-sensitive applications.
  • Wide Operating Current Range: It operates over a wide current range from 45 µA to 10 mA, providing designers with flexibility in various load conditions.
  • Small Form Factor: This voltage reference comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Extended Temperature Range: The LM4041C12QDBZRG4 is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The LM4041C12QDBZRG4 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation and test equipment
  • Automotive electronics
  • Medical devices
  • Power supplies and regulators

With its precise voltage reference and robust performance, the LM4041C12QDBZRG4 from Texas Instruments is an essential component for engineers and designers looking to enhance the accuracy and stability of their electronic systems. Its combination of features makes it a highly reliable choice for both standard and demanding applications.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3351 $53.4040
95+ $1.0955 $104.0725
145+ $1.0613 $153.8885
195+ $1.0270 $200.2650
255+ $0.9928 $253.1640
340+ $0.8901 $302.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess