EN
  • EN
  • DE
  • IT

LM4041DIM3-1.2

Part No LM4041DIM3-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 1.225V SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.225V
Output Current 12mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4041
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199591-LM4041DIM3-1.2
Manufacturer Homepage www.micrel.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Ultra Librarian 3D Model Ultra Librarian LM4041DIM3-1.2 CAD Model

Description

Texas Instruments Precision Micropower Shunt Voltage Reference

The LM4041DIM3-1.2 from Texas Instruments is a high-quality, precision micropower shunt voltage reference that provides a fixed voltage reference of 1.2 volts. This component is designed for applications requiring a precise voltage reference in a small package. The LM4041DIM3-1.2 is widely used in various electronic devices, including portable and battery-powered equipment, due to its low power consumption and stable output voltage.

This voltage reference comes in a small SOT-23 surface-mount package, making it suitable for space-constrained applications. With an operating current range of 45 µA to 10 mA, the LM4041DIM3-1.2 offers designers flexibility in various circuit configurations. Its low dynamic impedance and good temperature stability ensure reliable performance across a wide range of operating conditions.

Key Features:

  • Output Voltage: Fixed 1.2V reference voltage.
  • Package Type: SOT-23 surface-mount package for compact designs.
  • Operating Current: Suitable for operation from 45 µA to 10 mA.
  • Temperature Coefficient: Low temperature coefficient for stable operation over a wide temperature range.
  • Stability: Excellent long-term stability and high reliability.
  • Applications: Ideal for battery-powered devices, data acquisition systems, instrumentation, and portable medical equipment.

Applications:

The LM4041DIM3-1.2 is a versatile component that finds applications in numerous electronic systems. Its precision voltage reference is essential for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and voltage monitoring in critical applications. Additionally, it is well-suited for power supplies, portable devices, and energy management systems where accurate voltage reference is crucial.

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the LM4041DIM3-1.2 is no exception. This product is manufactured to the highest standards, ensuring consistent performance and durability for the end user. For engineers and designers seeking a reliable and precise voltage reference solution, the LM4041DIM3-1.2 is an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
5 V Precision Voltage Reference/Temperature Transducer
Need more? Email Us
Texas Instruments
4 ppm100 A SOT23-6 SERIES VOLTAGE REFERENCES
Lowest to $6.0628
Analog Devices Inc.
10 Volt Precision Reference Series
Lowest to $434.6270
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $3.0325
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $30.4164
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
SOT-23 Precision Low Dropout Voltage Reference
Lowest to $2.5695
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1888
Linear Technology
Precision Reference
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3726 $57.7530
325+ $0.3490 $113.4250
500+ $0.3372 $168.6000
715+ $0.3136 $224.2240
930+ $0.3018 $280.6740
1,160+ $0.2901 $336.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,445 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess