EN
  • EN
  • DE

LM4050AEM3X-5.0

Part No LM4050AEM3X-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4050/LM4050Q Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 5V SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 90μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4050
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199611-LM4050AEM3X-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4050AEM3X-5.0 CAD Model

Description

Product Overview: LM4050AEM3X-5.0 Precision Voltage Reference

The LM4050AEM3X-5.0 is a high-precision, shunt voltage reference from Texas Instruments that provides a fixed 5.0V output with an impressive accuracy level. Designed for ease of use and stability, this voltage reference is an ideal choice for maintaining accurate voltage in a variety of applications, including industrial and instrumentation systems, A/D and D/A converters, and portable battery-powered devices.

Key Features

  • Precision Voltage: The LM4050AEM3X-5.0 offers a precise 5.0V output, ideal for applications requiring a stable reference voltage.
  • High Accuracy: With an accuracy of ±0.5%, this device ensures reliable performance for critical applications.
  • Low Temperature Coefficient: A low temperature coefficient of 100 ppm/°C (max) over a -40°C to 85°C temperature range contributes to its stable operation under varying conditions.
  • Wide Operating Current: It operates over a wide current range from 60 μA to 15 mA, providing flexibility across different applications.
  • No External Capacitor Required: The LM4050AEM3X-5.0 is stable without an external capacitor, simplifying design and reducing component count.
  • Reverse Breakdown Voltage Tolerance: It is designed to handle a reverse breakdown voltage of 6.0V, offering protection against reverse connection scenarios.

Applications

  • Industrial automation systems
  • Precision instrumentation
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Portable, battery-powered equipment
  • Data acquisition systems

Package and Quality

The LM4050AEM3X-5.0 comes in a compact SOT-23 package, making it suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed and manufactured to meet the highest standards, ensuring reliable performance in even the most demanding environments.

With the LM4050AEM3X-5.0, designers can achieve a stable voltage reference point that is both accurate and reliable, enhancing the performance and longevity of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2037 $51.2592
39+ $2.6286 $102.5154
59+ $2.5465 $150.2435
82+ $2.4644 $202.0808
105+ $2.3822 $250.1310
141+ $2.1358 $301.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,863 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess