EN
  • EN
  • DE

LM4050QCIM3-4.1/NOPB

Part No LM4050QCIM3-4.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.5% SOT23-3  /  Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 15 mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93µVrms
Current - Cathode 73 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM4050QCIM3-4.1/NOPBCT,LM4050QCIM3-4.1/NOPB-ND,296-LM4050QCIM3-4.1/NOPBTR,TEXTISLM4050QCIM3-4.1/NOPB,296-LM4050QCIM3-4.1/NOPBDKR,2156-LM4050QCIM3-4.1/NOPB
Standard Package 1,000
Win Source Part Number 1070117-LM4050QCIM3-4.1/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4050QCIM3-4.1/NOPB CAD Model

Description

Product Overview: LM4050QCIM3-4.1/NOPB

The LM4050QCIM3-4.1/NOPB is a high-precision, shunt voltage reference from Texas Instruments, designed to maintain stability across a wide range of operating conditions. This device offers a fixed 4.1V output with an impressive accuracy level, making it suitable for various applications, including precision data conversion, power supply control, and operational amplifier circuitry.

Key Features

  • Precision Voltage: The LM4050QCIM3-4.1/NOPB provides a precise 4.1V reference voltage with a tight tolerance, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Temperature Stability: Engineered with an emphasis on maintaining its performance over a broad temperature range, this voltage reference exhibits excellent stability, making it ideal for challenging environmental conditions.
  • Low Dynamic Impedance: With its low dynamic impedance, the device can sustain stable operation even with varying load conditions, contributing to its versatility in different circuit configurations.
  • No External Components Required: This voltage reference is designed to operate without the need for external trim components, simplifying design and reducing overall system complexity.
  • Extended Operating Current Range: It supports a wide operating current range, which enhances its adaptability to different applications and ensures compatibility with a variety of other electronic components.

Applications

The LM4050QCIM3-4.1/NOPB is suitable for a multitude of applications that require a stable voltage reference. It is commonly used in:

  • Precision data systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Voltage monitoring

Quality and Reliability

As a product of Texas Instruments, a leader in semiconductor solutions, the LM4050QCIM3-4.1/NOPB is manufactured to meet high standards of quality and reliability. The "NOPB" designation indicates that the product is provided in a lead-free package, aligning with environmental standards and regulations.

Whether for professional, industrial, or hobbyist applications, the LM4050QCIM3-4.1/NOPB is a robust choice for ensuring precise voltage reference needs are met with high accuracy and stability.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8750 $53.6250
25+ $4.0000 $100.0000
39+ $3.8750 $151.1250
54+ $3.7500 $202.5000
69+ $3.6250 $250.1250
93+ $3.2500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess