EN
  • EN
  • DE

LM4051AEM3-1.2

Part No LM4051AEM3-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4051 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 1.225V SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.225V
Output Current 12mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4051
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199655-LM4051AEM3-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Industrial, Audio, Medical, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM4051AEM3-1.2 CAD Model

Description

Product Overview: LM4051AEM3-1.2 Precision Micropower Shunt Voltage Reference

The LM4051AEM3-1.2 from Texas Instruments is a high-precision, micropower shunt voltage reference that offers a fixed voltage of 1.2V with an impressive accuracy level. This component is part of the LM4051 series and is specifically designed to cater to a wide range of applications requiring a stable and precise reference voltage.

Key Features

  • Voltage Accuracy: The LM4051AEM3-1.2 provides an initial accuracy of ±0.5% for the 'A' grade version, ensuring high reliability for precision applications.
  • Low Dynamic Impedance: With a dynamic impedance below 0.6Ω, the device responds well to changes in load conditions, making it suitable for battery-powered equipment.
  • Wide Operating Current Range: It operates over a broad current range of 60µA to 15mA, which allows for flexibility in design and application.
  • Temperature Stability: The device features excellent temperature stability, maintaining consistent performance over a temperature range of -40°C to 85°C.
  • Package: The LM4051AEM3-1.2 comes in a compact SOT-23 package, suitable for space-constrained applications.

Applications

The LM4051AEM3-1.2 is ideal for various applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Instrumentation and control systems
  • Energy management
  • Automotive electronics
  • Consumer electronics

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the LM4051AEM3-1.2 is no exception. This voltage reference is designed to meet the stringent requirements of industrial and automotive applications, ensuring a long operational life and consistent performance.

Conclusion

In summary, the LM4051AEM3-1.2 is a versatile and reliable shunt voltage reference that provides a precise 1.2V output with low power consumption. Its accuracy, stability, and small form factor make it an excellent choice for designers looking to enhance the performance of their power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6600 $53.2800
19+ $5.4647 $103.8293
29+ $5.2939 $153.5231
40+ $5.1231 $204.9240
51+ $4.9524 $252.5724
68+ $4.4400 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess