EN
  • EN
  • DE

LM4120AIM5-3.0/NOPB

Part No LM4120AIM5-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 5 mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20µVp-p
Noise - 10Hz to 10kHz 36µVp-p
Voltage - Input 2V ~ 12V
Current - Supply 275µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM4120
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 746789-LM4120AIM5-3.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4120AIM5-3.0/NOPB CAD Model

Description

The LM4120AIM5-3.0/NOPB is a high-precision, low-dropout voltage reference from Texas Instruments, designed to provide a stable reference voltage for precision applications. This component is part of the LM4120 series, which is known for its exceptional accuracy, low noise, and long-term stability, making it an ideal choice for high-end instrumentation, data acquisition systems, and industrial applications.

Key Features

  • Reference Voltage: The device provides a fixed 3.0V output, which is precise and stable over time, temperature, and variations in input voltage.
  • High Accuracy: With an initial accuracy of ±0.1% and a temperature coefficient of 20ppm/°C, the LM4120AIM5-3.0/NOPB ensures reliable performance in critical applications.
  • Low Dropout Voltage: The low dropout voltage allows the reference to function correctly even when the supply voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Wide Operating Range: It operates over a wide range of input voltages from 4V to 10V, providing flexibility in various power supply configurations.
  • No Output Capacitor Required: Unlike many other voltage references, the LM4120 does not require an output capacitor to maintain stability, simplifying design and reducing component count.
  • Extended Temperature Range: The device is specified for operation over an extended industrial temperature range of -40°C to +85°C.

Applications

The LM4120AIM5-3.0/NOPB is suitable for a wide range of applications, including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics
  • Battery-powered devices

Package and Quality

The device is offered in a compact SOT-23 package and is characterized for operation from -40°C to +85°C. Additionally, the LM4120AIM5-3.0/NOPB is part of Texas Instruments' NOPB (lead-free) series of products, which meet RoHS compliance and are suitable for eco-friendly manufacturing processes.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 293 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess