EN
  • EN
  • DE

LM4128AQ1MFX3.3/NOPB

Part No LM4128AQ1MFX3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.1% 20 mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 310µVp-p
Voltage - Input 3.7V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM4128
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877452-LM4128AQ1MFX3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4128AQ1MFX3.3/NOPB CAD Model

Description

Product Overview: LM4128AQ1MFX3.3/NOPB

The LM4128AQ1MFX3.3/NOPB is a precision voltage reference from Texas Instruments designed to provide a stable 3.3V output with high accuracy. This device is part of the LM4128 series, which is known for its low noise and low dropout performance, making it an ideal choice for high-end instrumentation, data acquisition systems, and industrial applications where precise voltage is crucial.

Key Features

  • Output Voltage: Fixed 3.3V with an impressive accuracy level.
  • Temperature Coefficient: Features a low temperature coefficient, ensuring stable performance across a wide range of operating temperatures.
  • Stability: Capable of stable operation with capacitive loads, making it highly versatile for different design requirements.
  • Supply Voltage: Operates over a broad supply voltage range, accommodating various input conditions.
  • Power Consumption: Low quiescent current contributes to energy-efficient operation, suitable for battery-powered devices.
  • Package: Available in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Automotive Grade: Qualified for automotive applications, indicating robustness and reliability in harsh environments.

Applications

The LM4128AQ1MFX3.3/NOPB is suitable for a wide range of applications including:

  • Automotive control systems
  • Precision instrumentation
  • Data acquisition systems
  • Portable and battery-powered equipment
  • Industrial controls
  • Analog-to-digital converters (ADCs)

Quality and Reliability

This device is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high-quality performance and reliability. The LM4128AQ1MFX3.3/NOPB is also accompanied by Texas Instruments' comprehensive technical support and extensive design resources to assist with integration into your projects.

With its precision voltage output, low power consumption, and robust package, the LM4128AQ1MFX3.3/NOPB is an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2775 $52.5550
5+ $21.5610 $107.8050
8+ $20.8872 $167.0976
10+ $20.2134 $202.1340
13+ $19.5397 $254.0161
18+ $17.5183 $315.3294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess