EN
  • EN
  • DE

LM4128DMFX-4.1

Part No LM4128DMFX-4.1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference | IC VREF SERIES 4.096V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 350μVp-p
Parts Input Voltage (V) 4.496V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4128
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199773-LM4128DMFX-4.1
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4128DMFX-4.1 CAD Model

Description

Product Overview: LM4128DMFX-4.1 Precision Voltage Reference

The LM4128DMFX-4.1 is a high-precision voltage reference component from Texas Instruments (TI), renowned for its stability and accuracy. This device is designed to offer a fixed 4.1V output with an impressive low temperature coefficient, making it an ideal choice for precision applications where a stable voltage reference is critical.

Key Features

  • Output Voltage: Precisely regulated 4.1V output, suitable for various analog and digital circuits.
  • Accuracy: Offers high accuracy with an initial accuracy of ±0.1% (max) and ensures minimal deviation over time and temperature variations.
  • Temperature Coefficient: Features a low temperature coefficient, typically 20ppm/°C, which guarantees reliable performance over a wide temperature range.
  • Load Regulation: Exceptional load regulation characteristics help maintain a stable output voltage even with fluctuating loads.
  • Supply Voltage: Operates with a supply voltage range from 4.2V to 10V, providing flexibility in various circuit designs.
  • Package: Available in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Stability: Capable of stable operation with capacitive loads up to 10uF without oscillations, offering design flexibility.

Applications

The LM4128DMFX-4.1 is versatile and can be used in a wide array of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Medical instruments
  • Precision instrumentation
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4128DMFX-4.1 is rigorously tested to meet TI's stringent quality standards, ensuring reliable performance for critical applications. Its robust design is geared towards long-term stability, which is essential for maintaining system accuracy over the product's lifespan.

Whether you're designing precision measurement equipment or looking to enhance the stability of your power supply, the LM4128DMFX-4.1 from Texas Instruments is an excellent choice for a fixed voltage reference, offering precision, reliability, and versatility.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5607 $54.6245
80+ $1.2806 $102.4480
125+ $1.2406 $155.0750
170+ $1.2006 $204.1020
220+ $1.1606 $255.3320
290+ $1.0405 $301.7450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess