EN
  • EN
  • DE

LM4130EIM5-2.5/NOPB

Part No LM4130EIM5-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-5 / V-Ref Precision 2.5V 20mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.5%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 150μVp-p
Voltage - Input 2.9 V ~ 6 V
Operating Supply Current 90μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779190-LM4130EIM5-2.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4130
Introduction Date November 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4130EIM5-2.5/NOPB CAD Model

Description

Product Overview

The LM4130EIM5-2.5/NOPB is a precision low dropout voltage reference from Texas Instruments, renowned for its high accuracy and stability. This component is specifically designed to maintain a fixed voltage of 2.5V, making it an ideal choice for various applications that require a stable reference voltage. The LM4130 series boasts an impressive temperature coefficient and is available in a space-saving SOT-23 package, making it suitable for compact designs.

Key Features

  • Precision Voltage: The LM4130EIM5-2.5/NOPB provides a precise 2.5V output, with an initial accuracy of ±0.1% (max) at 25°C.
  • Low Temperature Coefficient: It has a low temperature coefficient of 10ppm/°C (max) over the full operating temperature range, ensuring consistent performance under varying conditions.
  • Wide Operating Current: This voltage reference can operate from 62 μA to 20 mA, providing flexibility across different applications and ensuring compatibility with a variety of circuits.
  • Long-Term Stability: It exhibits an excellent long-term stability of 150 ppm typical at 1,000 hours, ensuring reliability over an extended period.
  • Low Dropout Voltage: The device features a low dropout voltage, allowing it to operate effectively even with minimal difference between the supply voltage and the output voltage.
  • No Output Capacitor Required: Unlike many other voltage references, the LM4130 does not require an output capacitor to maintain stability, simplifying design and reducing component count.

Applications

The LM4130EIM5-2.5/NOPB is versatile and can be used in a variety of applications, including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics
  • Battery-powered and energy-sensitive devices

Quality and Reliability

As with all Texas Instruments products, the LM4130EIM5-2.5/NOPB is designed to meet high standards of quality and reliability. It is supplied in a "green" mold compound that is lead-free, halogen-free, and RoHS compliant. The NOPB designation indicates that the product is provided in a "no lead" (Pb-free) configuration, ensuring compliance with environmental regulations and customer requirements for lead-free components.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess