EN
  • EN
  • DE

LM4132EMFX-2.5

Part No LM4132EMFX-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 2.5V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.5%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 240μVp-p
Parts Input Voltage (V) 2.9V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4132
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199840-LM4132EMFX-2.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4132EMFX-2.5 CAD Model

Description

Overview of Texas Instruments LM4132EMFX-2.5 Precision Voltage Reference

The LM4132EMFX-2.5 is a high-precision voltage reference component manufactured by Texas Instruments, designed to provide a stable reference voltage for various applications. This device is part of TI's LM4132 series which is known for its accuracy, low dropout voltage, and low temperature coefficient, making it an ideal choice for data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The LM4132EMFX-2.5 provides a fixed output voltage of 2.5 volts, which is suitable for many analog circuits requiring a stable reference voltage.
  • High Accuracy: It offers an impressive initial accuracy of 0.1%, ensuring reliable performance for precision applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20 ppm/°C, this voltage reference maintains its accuracy across a wide temperature range, making it suitable for temperature-sensitive applications.
  • Low Dropout Voltage: The LM4132EMFX-2.5 operates with a very low dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage.
  • Wide Operating Current Range: This device can operate over a broad current range, from 60 µA to 12 mA, providing flexibility in various circuit configurations.

Applications

The LM4132EMFX-2.5 is versatile and can be used in a multitude of applications, including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics

Package and Quality

Encased in a small SOT-23 package, the LM4132EMFX-2.5 is space-efficient and suitable for compact circuit designs. It is also characterized for operation from −40°C to 125°C, ensuring reliable performance in various environmental conditions. Texas Instruments' commitment to quality ensures that this precision voltage reference meets stringent industry standards for performance and reliability.

For designers looking for a stable and precise voltage reference, the LM4132EMFX-2.5 from Texas Instruments offers an excellent balance of accuracy, stability, and versatility, making it a top choice for high-performance electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess