EN
  • EN
  • DE
  • IT

LM43602PWR

Part No LM43602PWR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17
Reference case SMD
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 710798-LM43602PWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM43602PWR CAD Model

Description

Introducing the LM43602PWR by Texas Instruments

The LM43602PWR is a versatile and efficient power management integrated circuit designed by the renowned semiconductor company, Texas Instruments (TI). This device is part of TI's expansive portfolio of power solutions, specifically tailored to meet the needs of a wide range of applications. The LM43602PWR is a synchronous step-down voltage converter that provides exceptional performance, flexibility, and reliability for modern electronic systems.

With the capability to handle an input voltage range from 3.5V to 36V, the LM43602PWR is particularly suitable for automotive, industrial, and telecommunication sectors where varying input voltages are common. It can deliver an output current of up to 2A, making it a robust choice for powering medium-load applications. Its adjustable output voltage can be set from as low as 0.8V to as high as 90% of the input voltage, ensuring compatibility with a variety of low-voltage circuits and microprocessors.

One of the standout features of the LM43602PWR is its high efficiency, which is achieved through its synchronous switching design. This design minimizes power losses by replacing the diode typically used in asynchronous converters with a low-resistance MOSFET, thus reducing both conduction and switching losses. This leads to better thermal performance and allows for a smaller heatsink or even passive cooling in some cases.

The device also comes with a host of protective features, such as thermal shutdown, overcurrent protection, and undervoltage lockout, which safeguard the IC and the system it powers from various electrical anomalies. Additionally, the LM43602PWR offers frequency synchronization, spread spectrum operation, and adjustable soft start, which contribute to reduced electromagnetic interference (EMI) and smoother power-up sequences.

Encased in a 16-pin TSSOP package, the LM43602PWR is designed for space-conscious applications, offering a compact power management solution without compromising on performance. Whether for powering sensitive analog circuits, microcontrollers, or communication modules, the LM43602PWR provides a reliable and efficient power source that engineers and designers can trust.

For more detailed specifications and application guidance, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources, to support the successful integration of the LM43602PWR into your projects.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess