EN
  • EN
  • DE

LM4510SD

Part No LM4510SD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 1.8A, 1200KHZ SWITCHING FREQ-MAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr National Semiconductor (TI)
Series LM4510
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.7V
Voltage - Output (Max) 18V
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LM4510
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 827838-LM4510SD
Ultra Librarian 3D Model Ultra Librarian LM4510SD CAD Model

Description

The LM4510SD is a DC-DC switching regulator integrated circuit used for power management in electronic systems. This IC provides the following specifications:

  • Series: LM4510
  • Output Type: Adjustable
  • Function: Step-Up Converter
  • Switching Frequency: 1MHz
  • Maximum Output Voltage: 18V
  • Output Configuration: Single
  • Input Voltage Range: 2.7V to 5.5V
  • Rectification: Synchronous
  • Mounting Type: Surface Mount
  • Package: 10-WFDFN exposed pad
  • Operating Temperature: -40°C to 85°C
  • Manufacturer: National Semiconductor (TI)
  • Product Status: Active

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5344 $53.7040
80+ $1.2590 $100.7200
125+ $1.2197 $152.4625
170+ $1.1803 $200.6510
220+ $1.1410 $251.0200
295+ $1.0230 $301.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,228 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess