EN
  • EN
  • DE

LM4546VHX

Part No LM4546VHX
Manufacturer Texas Instruments
Catalog Interface - CODECs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 299086-LM4546VHX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4546VHX CAD Model

Description

The LM4546VHX is a highly versatile and advanced product from Texas Instruments, a renowned global semiconductor design and manufacturing company, and is an audio codec.

  • Type: AC '97 Rev 2.1 Audio Codec
  • Codec: 20-bit stereo full-duplex
  • Inputs: Multiple stereo and mono inputs
  • Functions: Flexible mixing, gain, and mute functions
  • Compatibility: Intel audio codec '97 (AC '97) Component Specification, Revision 2.1
  • Amplifier: Programmable gain amplifier (PGA), stereo headphone amplifier (32-ohm headphones)
  • PSRR: 60dB
  • THD+N: Low
  • Power-Down Capability: Yes
  • De-Emphasis Circuit: Digital

You May Also Be Interested in

Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess