EN
  • EN
  • DE

LM4670SD/NOPB

Part No LM4670SD/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 3W MONO D 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3W x 1 @ 4 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-WSON (3x3)
Dimension 8-WFDFN Exposed Pad
Win Source Part Number 002597-LM4670SD/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4670SD/NOPB CAD Model

Description

The LM4670SD/NOPB is a high-quality, fully integrated audio amplifier product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Type: Mono, 2.65W, filterless, Class-D audio amplifier
  • Supply Voltage: 2.4V to 5.5V supply
  • Output Power: 2.65W @ 4Ω and 1.4W @ 8Ω
  • PSRR: Superior PSRR (Power Supply Rejection Ratio) of -75dB
  • Modulation Scheme: Innovative filterless modulation scheme eliminates the output filter
  • Features: Selectable gain, shutdown mode, and internal thermal shutdown protection
  • Package: Small, space-saving LLP package

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
Need more? Email Us
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3182 $52.7280
95+ $1.0816 $102.7520
145+ $1.0478 $151.9310
200+ $1.0140 $202.8000
260+ $0.9802 $254.8520
345+ $0.8788 $303.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,175 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess