EN
  • EN
  • DE

ACPM-5813

Part No ACPM-5813
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Custom Parts (0 - A)
Description 3 x 3 mm Power Amplifier Module LTE Band13/14 (777-798 MHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1136424-ACPM-5813
Categories Custom Parts
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPM-5813 CAD Model

Description

The ACPM-5813 is a miniature RF power amplifier module designed by Avago Technologies (now Broadcom). This amplifier module is intended for use in wireless communication devices and systems. It provides high gain, excellent linearity, and high efficiency, making it suitable for a variety of applications, including cellular handsets, wireless data devices, and other RF front-end circuits.

Applications

  • Cellular Handsets: Used in cellular phones to amplify the RF signal for transmission.
  • Wireless Data Devices: Employed in Wi-Fi routers, Bluetooth devices, and other wireless data communication equipment.
  • RF Front-End Circuits: Utilized in RF front-end modules to boost the signal strength for improved performance.
  • Wireless Transmitters: Integrated into wireless transmitters to increase the output power of the RF signal.
  • Mobile Communication Systems: Found in various mobile communication systems to enhance signal coverage and quality.

Features

  • High Gain: Offers high gain to amplify weak RF signals.
  • Excellent Linearity: Provides excellent linearity to minimize signal distortion.
  • High Efficiency: Features high efficiency to reduce power consumption and heat generation.
  • Miniature Size: Available in a compact package for space-constrained applications.
  • Integrated Matching: Includes integrated matching circuitry for simplified design and integration.

Benefits

  • Improved Signal Strength: High gain enhances the signal strength, improving communication range and reliability.
  • Reduced Signal Distortion: Excellent linearity minimizes signal distortion, ensuring signal integrity.
  • Extended Battery Life: High efficiency reduces power consumption, extending battery life in portable devices.
  • Simplified Design: Integrated matching circuitry simplifies the design process and reduces component count.
  • Compact Footprint: Miniature size allows for integration into small and portable devices.

Additional Details

The ACPM-5813 typically operates in the frequency range of 1.8 GHz to 2.0 GHz. It requires a supply voltage of around 3V to 5V. The module includes input and output matching networks to optimize performance. It also incorporates bias circuitry to provide stable operation. The operating temperature range is usually between -40°C and +85°C. The package is designed for surface mount technology (SMT) assembly. Proper handling and soldering techniques should be followed to ensure reliable attachment to the circuit board. It’s essential to refer to the manufacturer's datasheet for detailed specifications, application notes, and integration guidelines. This amplifier module is commonly used in wireless communication devices where high performance, small size, and low power consumption are critical requirements.

You May Also Be Interested in

Voltage Multipliers Inc.
Need more? Email Us
Amd
Need more? Email Us
Matsuo
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Renesas Electronics America
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,717 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess