EN
  • EN
  • DE

LM4670SD

Part No LM4670SD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description LM4670 Boomer Audio Power Amplifier Series Filterless High | IC AMP AUDIO PWR 3W MONO D 8WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 3W x 1 at 4Ohm
Supply Voltage (V) 2.4V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-WSON (3x3)
Manufacturer Package 8-WFDFN Exposed Pad
Family Part Number LM4670
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199938-LM4670SD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LM4670SD CAD Model

Description

The LM4670SD from Texas Instruments is a cutting-edge audio amplifier that combines performance with compact design, making it an ideal choice for a wide range of audio applications. Engineered to deliver high-quality sound, this amplifier integrates seamlessly into portable devices due to its small footprint and power efficiency.

Key Features

  • Output Power: The LM4670SD is capable of delivering 2.5W of continuous average power to an 8Ω BTL load with less than 1% distortion (THD+N) from a 5V DC power supply, ensuring loud and clear audio output.
  • Efficiency: With an advanced circuit design, this amplifier boasts a high power efficiency, which not only conserves energy but also minimizes heat dissipation – a critical feature for handheld and battery-powered devices.
  • Space-Saving: The device comes in a space-saving package, making it an excellent choice for applications where PCB real estate is at a premium.
  • Audio Quality: The LM4670SD has a superior signal-to-noise ratio (SNR) that ensures a high-quality audio experience with minimal background noise and distortion.
  • Advanced Features: It includes features such as a low-power shutdown mode, internal automatic gain control, and advanced pop & click circuitry that reduces noise which can occur during turn-on and turn-off transitions.

Applications

The versatility of the LM4670SD makes it suitable for a variety of audio applications. It's commonly used in mobile phones, PDAs, portable media players, laptop computers, and other devices where high-quality audio amplification in a small package is required.

Technical Specifications

The LM4670SD operates over a wide power supply range from 2.4V to 5.5V, which allows for flexibility in various system designs. The device also features an external gain setting that enables the user to set the gain as required by the application.

Conclusion

Overall, the Texas Instruments LM4670SD is a superior audio amplifier that offers a perfect blend of power, efficiency, and size. Whether for professional or personal use, it is designed to meet the demands of modern portable electronics by providing high-quality audio amplification in a compact package.

You May Also Be Interested in

HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess