EN
  • EN
  • DE

LM4702CTA

Part No LM4702CTA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description LM4702 Audio Power Amplifier Series Stereo High Fidelity 200 Volt Driver with Mute; Package: TO-220; No of Pins: 15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-220
Dual Supply Voltage 28 V
Height 10.69 mm
Input Bias Current 500 nA
Input Offset Voltage (Vos) 35 mV
Length 20.02 mm
Load Impedance 8 Ω
Max Dual Supply Voltage 75 V
Max Operating Temperature 75 °C
Max Power Dissipation 4 W
Max Supply Voltage 75 V
Min Dual Supply Voltage 20 V
Min Operating Temperature -20 °C
Min Supply Voltage 20 V
Mount Through Hole
Number of Amplifiers 1
Number of Channels 2
Number of Pins 15
Output Current 5.5 mA
Power Dissipation 4 W
Power Supply Rejection Ratio (PSRR) 110 dB
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Supply Type Dual
Termination Through Hole
Voltage Gain 93 dB
Width 4.5 mm
Win Source Part Number 1190463-LM4702CTA
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4702CTA CAD Model

Description

Introducing the LM4702CTA Audio Power Amplifier Driver from Texas Instruments

The LM4702CTA is a powerhouse audio amplifier driver designed by Texas Instruments, which stands at the forefront of audio technology. This remarkable component is a sterling choice for high-fidelity applications and is a perfect fit for those seeking to build their own audio amplifier with professional-grade quality.

At its core, the LM4702CTA is a stereo audio amplifier driver that operates in a Class AB mode, ensuring a superb blend of efficiency and sound quality. It is capable of driving an array of power transistors, making it highly versatile for various audio applications. Whether you are designing a home theater system, a studio monitor, or a high-end audiophile power amplifier, the LM4702CTA provides the control and finesse you need.

This driver IC is distinguished by its minimal external components requirement, which not only simplifies the design process but also contributes to a clean, uncluttered layout. It supports a wide supply voltage range, from ±20V up to ±100V, which gives designers the flexibility to tailor their amplifier's power output to specific needs. With such a broad voltage range, the LM4702CTA can be used to create amplifiers that are capable of delivering just a few watts to those that can produce several hundred watts of audio power.

The LM4702CTA also boasts an impressive slew rate and a wide bandwidth, ensuring that the audio signal is amplified with high fidelity and minimal distortion. The result is clear, accurate sound reproduction that can satisfy the ears of even the most discerning audiophiles. Additionally, the device includes built-in protection features such as over-voltage, under-voltage, and thermal shutdown, which safeguard the amplifier and the speakers from potential damage.

Encased in a TO-220 package, the LM4702CTA is designed to be easy to mount and to interface with other components in an audio amplifier design. Its lead (Pb)-free construction aligns with modern environmental standards, reflecting Texas Instruments' commitment to sustainability.

Whether you're an experienced audio engineer or an enthusiastic DIYer, the LM4702CTA from Texas Instruments offers the performance, reliability, and quality you need to create an exceptional audio amplifier.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9743 $71.9486
4+ $29.5174 $118.0696
6+ $28.5950 $171.5700
8+ $27.6726 $221.3808
10+ $26.7502 $267.5020
13+ $23.9829 $311.7777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess