EN
  • EN
  • DE

LM48100QMHE

Part No LM48100QMHE
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description LM48100Q Boomer Mono, 1.3W Audio Power Amplifier with Output Fault Detection and Volume Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199967-LM48100QMHE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM48100QMHE CAD Model

Description

Introducing the LM48100QMHE Audio Power Amplifier by Texas Instruments

The LM48100QMHE is a high-quality audio power amplifier designed by Texas Instruments to provide exceptional sound amplification for a variety of applications. This mono, filterless device is capable of driving a 1.3W load with low THD+N, ensuring clear and powerful audio output. It is particularly suitable for portable and space-constrained applications due to its compact size and efficient operation.

Equipped with a 2.2V to 5.5V supply voltage range, the LM48100QMHE is versatile and can be integrated into various systems without the need for complex power supply management. Its advanced circuitry includes an integrated boost converter, which provides a constant output power over a wide range of battery voltages, making it ideal for battery-powered devices such as mobile phones, tablets, and other personal electronics.

The amplifier's features are designed with user experience in mind. It includes a low-power consumption shutdown mode, thermal shutdown protection, and an advanced pop & click circuitry that minimizes noise which can occur during turn-on and turn-off transitions. This ensures that users enjoy a high-quality audio experience without interruptions or distortions.

For ease of use, the LM48100QMHE comes in a space-saving LLP-20 package, which allows for efficient heat dissipation and minimal footprint on printed circuit boards. Its excellent PSRR (Power Supply Rejection Ratio) eliminates the need for a separate power supply regulator, simplifying design and reducing system cost.

Furthermore, the LM48100QMHE is designed with an I2C compatible volume control interface, allowing for precise volume adjustment through software. This digital interface provides designers with the flexibility to control the audio output dynamically, which is an essential feature for modern multimedia applications.

In summary, the LM48100QMHE from Texas Instruments is a state-of-the-art audio amplifier that combines power efficiency, compact design, and advanced features to deliver superior audio performance. Whether for personal use or commercial applications, this amplifier is an excellent choice for anyone looking to enhance their audio system with high-quality, reliable sound amplification.

You May Also Be Interested in

UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,350 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess