EN
  • EN
  • DE

LM4882MMXNOPB

Part No LM4882MMXNOPB
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Description Audio Amp Speaker 1-CH Mono 0.48W Class-AB 8-Pin MSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Input Offset Voltage (Vos) 50 mV
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.4 V
Mount Surface Mount
Number of Pins 8
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 50 dB
RoHS Compliant
Win Source Part Number 1070148-LM4882MMXNOPB
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4882MMXNOPB CAD Model

Description

The LM4882MMX/NOPB is a high-quality audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of Texas Instruments' Boomer® series, which is renowned for its high performance and low power consumption in audio applications.

Key Features

  • Output Power: The LM4882MMX/NOPB delivers an impressive output power of 200mW, providing clear and powerful audio amplification suitable for a variety of devices.
  • Supply Voltage Range: Operating efficiently across a wide supply voltage range from 2.7V to 5.5V, this amplifier is versatile and can be used in portable battery-powered devices as well as in fixed power supply applications.
  • Shutdown Mode: It includes a shutdown mode feature that significantly reduces the power consumption when not in use, thereby extending battery life in portable applications.
  • Surface-Mount Package: The LM4882MMX/NOPB comes in a compact 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.
  • Signal-to-Noise Ratio: It boasts a high signal-to-noise ratio, ensuring that audio output is crisp and clear with minimal background noise.
  • Unity-Gain Stability: This amplifier is unity-gain stable and can be operated without external compensation, simplifying circuit design and reducing component count.

Applications

The LM4882MMX/NOPB is ideal for a wide range of audio applications. Its power efficiency and high-quality audio output make it perfect for portable devices such as:

  • Mobile Phones
  • PDAs
  • Laptops and Portable Computers
  • Portable Media Players
  • Handheld Gaming Devices

Environmental and Regulatory Compliance

The LM4882MMX/NOPB is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a commitment to environmental safety. The NOPB designation indicates that the product is lead-free and suitable for use in environmentally sensitive applications.

Conclusion

Overall, the LM4882MMX/NOPB from Texas Instruments stands out as a high-performance audio amplifier that combines power efficiency with superior audio quality. Its compact size, power-saving features, and compliance with environmental standards make it an excellent choice for designers and engineers looking to enhance the audio experience in their products.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0112 $50.5600
125+ $0.8297 $103.7125
190+ $0.8038 $152.7220
260+ $0.7778 $202.2280
335+ $0.7519 $251.8865
450+ $0.6741 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,450 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess