EN
  • EN
  • DE

LM4917SDX

Part No LM4917SDX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .095W STER AB 14SON / Audio Amp Headphone 2-CH Stereo 0.095W Class-AB 14-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel package
Part Status Obsolete(EOL)
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 95mW x 2 @ 16 Ohm
Operating Supply Voltage 1.4 V ~ 3.6 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 14-WSON (4x3)
Package 14-WFDFN Exposed Pad
Win Source Part Number 779274-LM4917SDX
Popularity Medium
Supply and Demand Status Limited
Family Name LM4917
Introduction Date August 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4917SDX CAD Model

Description

Product Overview: Texas Instruments LM4917SDX

The LM4917SDX from Texas Instruments is a compact and efficient audio power amplifier that is ideal for portable applications where space and power consumption are critical considerations. This high-performance component is designed to deliver quality sound amplification with minimal distortion and noise.

Key Features

  • Output Power: The LM4917SDX provides an output power of 1.1W (typical) when driving a 8Ω load with a 5V power supply, making it suitable for a range of audio applications.
  • Boomer Audio Power Amplifier: As part of the Boomer series, this device is designed to enhance the sound quality of portable devices such as mobile phones, tablets, and laptops.
  • Efficiency: The amplifier features a high-efficiency Class AB output stage, which ensures extended battery life in portable applications.
  • Shutdown Mode: It includes a shutdown mode that reduces power consumption when the amplifier is not in use, further conserving energy and extending battery life.
  • Surface-Mount Package: The LM4917SDX is available in a space-saving, surface-mount, LLP package, which is ideal for compact circuit board layouts.

Applications

The LM4917SDX is versatile and can be used in a wide range of audio amplification scenarios. It is particularly well-suited for portable electronic devices, such as:

  • Mobile Phones
  • Tablets
  • Laptops and Notebooks
  • Portable Media Players
  • Handheld Gaming Devices

Technical Specifications

With a low THD+N (Total Harmonic Distortion plus Noise) of 0.4% (typical) at 1kHz and a PSRR (Power Supply Rejection Ratio) of 70dB at 217Hz, the LM4917SDX ensures a clear audio output free from power supply fluctuations. The device operates over a wide supply voltage range from 2.7V to 5.5V, accommodating different power requirements.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LM4917SDX is no exception. This product is manufactured to meet high standards of performance and reliability, ensuring customer satisfaction and trust in its use in consumer electronics.

You May Also Be Interested in

Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2496 $51.7408
55+ $1.8459 $101.5245
84+ $1.7882 $150.2088
116+ $1.7305 $200.7380
150+ $1.6728 $250.9200
201+ $1.4998 $301.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess