EN
  • EN
  • DE

LM5010ASDX

Part No LM5010ASDX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 10WSON / Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 10-WDFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 75V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 70V
Current - Output 1A
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WDFN Exposed Pad
Supplier Device Package 10-WSON (4x4)
Base Product Number LM5010
Standard Package 4,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249716-LM5010ASDX
Ultra Librarian 3D Model Ultra Librarian LM5010ASDX CAD Model

Description

Overview of Texas Instruments LM5010ASDX

The LM5010ASDX is a high-performance, step-down switching regulator from Texas Instruments, designed to deliver efficiency and reliability in a range of applications. This advanced power management integrated circuit (IC) is capable of driving a 1A load with excellent line and load regulation, making it a versatile component for modern electronic systems.

Key Features

  • High Efficiency: The LM5010ASDX boasts a high-efficiency rating, which is critical for reducing heat dissipation and improving system performance in power-sensitive applications.
  • Adjustable Output Voltage: It provides a flexible solution with an adjustable output voltage feature, allowing designers to fine-tune the voltage to meet specific requirements.
  • Wide Input Voltage Range: With an input voltage range of 6V to 75V, this regulator is suitable for a variety of power supply configurations, from low-power portable devices to high-voltage industrial equipment.
  • Integrated MOSFET: The inclusion of an integrated N-Channel MOSFET simplifies the design and reduces external component count, which can lead to cost savings and a smaller PCB footprint.
  • Thermal Shutdown: Safety is paramount in electronic design, and the LM5010ASDX includes thermal shutdown protection to prevent damage from overheating.
  • Frequency Synchronization: This feature allows for the reduction of electromagnetic interference (EMI), which is especially beneficial in noise-sensitive applications.

Applications

The versatile nature of the LM5010ASDX makes it suitable for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Automotive systems
  • Industrial controls
  • Power supplies for FPGAs and microprocessors

Technical Specifications

Some of the key technical specifications of the LM5010ASDX include:

  • Switching Frequency: 100 kHz to 1 MHz (adjustable)
  • Operating Temperature Range: -40°C to 125°C
  • Package: LLP-10

Overall, the LM5010ASDX from Texas Instruments is a robust and flexible solution for a wide range of power conversion applications, delivering the performance and features needed for today's demanding electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0040 $50.1000
54+ $1.8772 $101.3688
83+ $1.8138 $150.5454
119+ $1.6870 $200.7530
154+ $1.6235 $250.0190
193+ $1.5601 $301.0993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess