EN
  • EN
  • DE

LM5025BSD/NOPB

Part No LM5025BSD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 15 V
Frequency - Switching 200kHz to 400kHz
Duty Cycle (Max) 71%, 73%
Synchronous Rectifier No
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-WSON (5x5)
Win Source Part Number 019370-LM5025BSD/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5025BSD/NOPB CAD Model

Description

The LM5025BSD/NOPB from Texas Instruments is a highly advanced and versatile power management product designed to provide efficient, reliable, and high-performance power supply solutions.

  • Type: Current mode PWM controller
  • Applications: Power supplies, telecommunication equipment, industrial machinery, and automotive systems
  • Input Voltage Range: Up to 100V
  • Switching Frequency: Up to 1MHz
  • Protection: Overvoltage protection, undervoltage lockout, thermal shutdown
  • Efficiency: High efficiency designed to minimize power loss
  • Package: 8-pin SOIC

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6181 $52.3620
47+ $2.1482 $100.9654
73+ $2.0810 $151.9130
100+ $2.0139 $201.3900
129+ $1.9468 $251.1372
172+ $1.7454 $300.2088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess