The LM5041BMTC/NOPB is an advanced integrated circuit (IC) product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, and sells analog and embedded processing chips.
- Type: Cascaded PWM (Pulse Width Modulation) controller.
- Applications: DC-DC converters and switching power supplies.
- PWM Outputs: Two pulse width modulation (PWM) outputs that can be independently controlled.
- Topologies: Can operate in a push-pull, half-bridge, or full-bridge topology.
- Input Voltage Range: Wide input voltage range of 13V to 75V.
- Integration: High level of integration, including a precision 5V reference, an error amplifier, an under-voltage lockout, and a soft-start function.
- Architecture: Cascaded PWM architecture.
- Protection Features: Cycle-by-cycle current limit, thermal shutdown, and over-voltage protection.
- Compliance: RoHS compliant and lead-free.
- Packaging: 20-pin TSSOP (Thin Shrink Small Outline Package).