EN
  • EN
  • DE

LM5045MH

Part No LM5045MH
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Full-Bridge PWM Controller with Integrated MOSFET Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1200285-LM5045MH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5045MH CAD Model

Description

The LM5045MH is a versatile and robust full-bridge pulse-width modulation (PWM) controller designed by Texas Instruments for high-performance DC to DC converter applications. This advanced controller integrates all the necessary features to implement a full-bridge topology power converter using either current mode or voltage mode control.

Key Features:

  • Wide Input Voltage Range: The LM5045MH is capable of handling a wide input voltage range, making it suitable for a variety of industrial and telecommunications power supply applications.
  • Integrated Gate Drivers: It features integrated high-voltage gate drivers that provide efficient and reliable switching for external N-channel MOSFETs.
  • Adaptive Dead-Time Control: The controller offers adaptive dead-time control to optimize driver switching, reduce power losses, and improve overall efficiency.
  • Programmable Switching Frequency: The LM5045MH allows for a programmable switching frequency up to 1 MHz, enabling flexibility in the design of the magnetic components and optimization of the converter's performance.
  • Protection Features: It includes a suite of protection features such as under-voltage lockout, thermal shutdown, and over-current protection to ensure the safety and reliability of the power supply.

Applications:

The LM5045MH is ideal for a variety of applications due to its versatile nature. Some common applications include:

  • Telecommunications power supplies
  • Industrial power systems
  • Data center power supplies
  • High-density distributed power systems

Physical Attributes:

The device is housed in a compact 20-pin TSSOP (Thermally Enhanced Thin Shrink Small Outline Package) that offers excellent thermal performance and is suitable for space-constrained applications.

Quality and Reliability:

As with all Texas Instruments products, the LM5045MH is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial applications. The device's quality and reliability are backed by Texas Instruments' extensive testing and validation processes.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0223 $56.1784
16+ $6.5778 $105.2448
24+ $6.3556 $152.5344
34+ $5.9112 $200.9808
44+ $5.6889 $250.3116
55+ $5.4667 $300.6685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess