EN
  • EN
  • DE
  • IT

LM5070MTC-50/NOPB

Part No LM5070MTC-50/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC PD POE CONTROLLER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 1.8 V to 75 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-TSSOP
Win Source Part Number 121076-LM5070MTC-50/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5070MTC-50/NOPB CAD Model

Description

The LM5070MTC-50/NOPB is a high-quality, advanced Power Over Ethernet (POE) Controller from the globally recognized manufacturer, Texas Instruments.

  • Application: Power sourcing equipment (PSE) and powered devices (PD) in a POE system.
  • Power: Specifically designed for applications requiring up to 50W of power.
  • Standards: Supports both IEEE 802.3af standard and the newer, more powerful IEEE 802.3at standard.
  • Supply Range: Operates from a supply range of 10.8V to 57V.
  • Features: Programmable power level and classification signature.
  • Protection: Programmable inrush current limit, under-voltage lockout (UVLO), and fault protection.
  • Duty Cycle: 80% duty cycle limit.
  • Mode: Sleep mode for power saving.
  • Packaging: Compact, surface-mount package.

You May Also Be Interested in

Innovisionsemi
Need more? Email Us
Texas Instruments
Lowest to $12.7454
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Innovisionsemi
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7076 $51.4444
46+ $2.2216 $102.1936
70+ $2.1522 $150.6540
97+ $2.0827 $202.0219
125+ $2.0133 $251.6625
167+ $1.8050 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess