EN
  • EN
  • DE

LM50BIM3/NOPB

Part No LM50BIM3/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -25°C to 100°C
Output Type Analog Voltage
Supply Voltage - Operating 4.5 V to 10 V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±2°C (-3.5°C)
Testing Conditions 25°C (-25°C to 100°C)
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 140483-LM50BIM3/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, Computers & Computer Peripherals, HVAC, Medical
Ultra Librarian 3D Model Ultra Librarian LM50BIM3/NOPB CAD Model

Description

The LM50BIM3/NOPB is a high-quality temperature sensor produced by Texas Instruments, a leading manufacturer in the semiconductor industry.

  • Temperature Range: -40°C to 125°C
  • Output: Voltage output directly proportional to Celsius temperature
  • Scale Factor: .01V/°C
  • Accuracy: ±2°C accuracy guarantee @ room temperature and ±3°C over a full -40°C to 125°C temperature range
  • Calibration: Does not require any external calibration or trimming
  • Output Impedance: Low output impedance and linear output
  • Self-Heating Effect: Very low self-heating effect, less than 0.1°C in still air
  • Package: Small SOT-23 surface-mount package
  • Power Conservation: Shutdown mode for power conservation
  • Compatibility: Can be used with single power supplies, or with plus and minus supplies

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2597 $50.3880
100+ $1.0336 $103.3600
150+ $1.0013 $150.1950
210+ $0.9690 $203.4900
270+ $0.9367 $252.9090
360+ $0.8398 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess