EN
  • EN
  • DE

LM50QIM3/NOPB

Part No LM50QIM3/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-125C SOT23-3 / SOT-23 Single-Supply Centigrade Temperature Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Analog Voltage
Supply Voltage (V) 4.5V ~ 10V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±3°C (±4°C)
Test Condition 25°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 801879-LM50QIM3/NOPB
Ultra Librarian 3D Model Ultra Librarian LM50QIM3/NOPB CAD Model

Description

Product Overview: LM50QIM3/NOPB

The LM50QIM3/NOPB is a precision integrated-circuit temperature sensor from Texas Instruments, designed to provide a linearly proportional voltage output to the temperature it measures. This high-performance temperature sensor offers a range of features that make it ideal for a variety of applications where temperature monitoring is critical.

Key Features

  • Accuracy: The LM50QIM3/NOPB boasts an impressive accuracy of ±3°C without the need for external calibration, ensuring reliable temperature readings.
  • Operating Range: This device operates over a wide temperature range from -40°C to +125°C, making it suitable for diverse environments.
  • Supply Voltage: It functions with a supply voltage from 4V to 10V, providing flexibility in system design and compatibility with a variety of circuits.
  • Low Current Consumption: With a low operating current of just 9.8 μA (typical), the LM50QIM3/NOPB is an energy-efficient choice for portable and battery-powered applications.
  • Output: The sensor provides a linear output voltage that is directly proportional to the Celsius temperature, with a typical output scale factor of 10 mV/°C.

Applications

The LM50QIM3/NOPB is well-suited for a broad range of applications, including:

  • Mobile phones and consumer electronics
  • Power supply control
  • Battery management systems
  • Environmental control systems
  • Computer peripheral thermal protection

Package and Reliability

Encased in a small SOT-23 package, the LM50QIM3/NOPB is designed for space-constrained applications. Its tiny footprint allows for easy integration into system designs without compromising performance. Furthermore, the device is characterized for operation over the full military temperature range, ensuring reliability and performance even under harsh conditions.

With its combination of accuracy, low power consumption, and ease of use, the LM50QIM3/NOPB from Texas Instruments is an excellent choice for designers looking to incorporate temperature sensing capabilities into their projects with minimal hassle and maximum efficiency.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1453 $51.5385
110+ $0.9397 $103.3670
165+ $0.9103 $150.1995
230+ $0.8810 $202.6300
295+ $0.8516 $251.2220
395+ $0.7635 $301.5825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess