EN
  • EN
  • DE

LM5100ASD/NOPB

Part No LM5100ASD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DVR HALF-BRIDGE HV 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 9 V to 14 V
Logic Voltage - VIL, VIH 2.3V, -
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118V
Rise and Fall Time 430ns, 260ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-WSON (4x4)
Win Source Part Number 132039-LM5100ASD/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5100ASD/NOPB CAD Model

Description

The LM5100ASD/NOPB is a high-performance, high-speed gate driver designed and manufactured by Texas Instruments, a renowned global semiconductor company.

  • Application: Synchronous buck or boost topology
  • Voltage Range: 5.5V to 35V
  • Peak Output Current: 2A
  • Frequency: Operates at high frequencies up to 2 MHz
  • Dead Time Control: Adaptive dead time control
  • Regulator: Internal 5V regulator for single supply operation
  • Under-Voltage Lockout Protection: Under-voltage lockout protection for both VCC and VDD
  • Package: 8-pin SOIC package
  • Temperature Range: Extended temperature range of -40°C to 125°C

You May Also Be Interested in

Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8213 $50.7834
44+ $2.3149 $101.8556
67+ $2.2425 $150.2475
93+ $2.1702 $201.8286
120+ $2.0979 $251.7480
160+ $1.8808 $300.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess