EN
  • EN
  • DE

LM5114BSD/NOPB

Part No LM5114BSD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 6WSON  /  Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 4V ~ 12.6V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.3A, 7.6A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 82ns, 12.5ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Base Product Number LM5114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM5114BSD/NOPBTR,-LM5114BSD/NOPBCT-ND,LM5114BSD/NOPBDKR,LM5114BSDNOPB,LM5114BSD/NOPBCT
Standard Package 1,000
Win Source Part Number 973474-LM5114BSD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5114BSD/NOPB CAD Model

Description

The LM5114BSD/NOPB is a high-performance gate driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to provide efficient and reliable control for MOSFETs and IGBTs, which are commonly used in a wide range of power management applications.

Key Features

  • Voltage Range: The LM5114BSD/NOPB operates over a wide range of input voltages, making it versatile for various systems.
  • Drive Current: It boasts a robust peak output drive current, ensuring rapid charging and discharging of the gate capacitance of power MOSFETs, thus enabling fast switching performance.
  • Protection: The device includes comprehensive protection features such as under-voltage lockout (UVLO) for both Vcc and Vbs supplies, which safeguard the system against insufficient gate voltage.
  • Configurability: With its independent sink and source output pins, the LM5114BSD/NOPB offers greater flexibility in controlling the rise and fall times of the power switch.
  • Efficiency: The device is designed to minimize switching losses and improve overall system efficiency, which is crucial for energy-sensitive applications.

Applications

The LM5114BSD/NOPB is suitable for a variety of applications, including:

  • DC-DC converters
  • Motor controllers
  • Power inverters
  • Class-D audio amplifiers
  • Switch mode power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM5114BSD/NOPB is no exception. The device is offered in a robust package that is designed to meet the stringent requirements of industrial and automotive applications. Additionally, it is RoHS compliant and lead-free, ensuring it meets current environmental standards for electronic components.

Conclusion

With its high-performance characteristics, flexible configuration, and reliable protection features, the LM5114BSD/NOPB from Texas Instruments stands out as a superior gate driver solution for designers looking to optimize their power management systems. Whether for consumer electronics, automotive, or industrial applications, this device delivers the performance and quality expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7853 $50.1354
44+ $2.2854 $100.5576
68+ $2.2139 $150.5452
94+ $2.1425 $201.3950
121+ $2.0711 $250.6031
162+ $1.8569 $300.8178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,785 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess