EN
  • EN
  • DE

LM5118Q1MH

Part No LM5118Q1MH
Manufacturer Texas Instruments
Description Wide Voltage Range Buck-Boost Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200434-LM5118Q1MH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5118Q1MH CAD Model

Description

Product Overview: LM5118Q1MH from Texas Instruments

The LM5118Q1MH is a versatile and robust integrated circuit from Texas Instruments, designed to cater to a wide array of power management applications. This device is a part of the LM5118 series, which is known for its high-performance wide voltage range synchronous buck-boost DC-DC regulators.

Key Features

  • Wide Input Voltage Range: The LM5118Q1MH operates over a broad input voltage range from 3.5V to 75V, making it suitable for diverse applications, including automotive, industrial, and telecommunications systems where input voltage conditions can be quite variable.
  • Advanced Switching Technology: With its synchronous buck-boost topology, the device can seamlessly transition between buck and boost modes, ensuring consistent output voltage even when the input voltage crosses the output voltage level.
  • High Efficiency: The LM5118Q1MH utilizes an adaptive gate drive scheme for the N-Channel MOSFET switches, which optimizes efficiency across a wide range of load currents.
  • Thermal Performance: Packaged in a power-enhanced HTSSOP-20, the LM5118Q1MH is designed for improved thermal performance, essential for maintaining reliability and performance in thermally challenging conditions.
  • Protection Features: It includes a variety of protection features such as under-voltage lockout, thermal shutdown, over-current protection, and short-circuit protection, enhancing the safety and longevity of the end application.
  • Adjustable Output: The output voltage can be precisely set with an external resistor divider, accommodating a wide range of output voltage requirements.

Applications

The LM5118Q1MH is ideal for use in a variety of applications where variable input voltages and efficient power management are critical. Its robust design and flexible features make it a perfect choice for:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Portable devices with varying power sources

In conclusion, the LM5118Q1MH from Texas Instruments is a highly adaptable and efficient solution for complex power management challenges. Its ability to provide stable output amidst fluctuating input conditions, coupled with its comprehensive protection features, ensures reliable performance for advanced electronic systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4151 $51.3208
17+ $6.0091 $102.1547
26+ $5.8061 $150.9586
38+ $5.4000 $205.2000
49+ $5.1970 $254.6530
61+ $4.9940 $304.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,530 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess