EN
  • EN
  • DE

LM5121QMHE/NOPB

Part No LM5121QMHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SYNCHRONOUS BOOST CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 65 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-HTSSOP
Win Source Part Number 1054865-LM5121QMHE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5121QMHE/NOPB CAD Model

Description

The LM5121QMHE/NOPB is a versatile and high-performance power management device from Texas Instruments, designed to cater to a wide range of applications requiring efficient power conversion. This device is a wide input range synchronous boost controller that integrates all the necessary features to implement a highly efficient, compact, and reliable power converter.

Key Features:

  • Wide Input Voltage Range: The LM5121QMHE/NOPB operates over a broad input voltage range from 3V to 65V, making it suitable for applications that experience wide variations in input power.
  • High-Efficiency Synchronous Boost: It features synchronous rectification which provides higher efficiency compared to non-synchronous solutions, especially at higher load currents.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100 kHz to 1 MHz, allowing designers to optimize the size of the inductor and capacitors, and achieve a compact power supply design.
  • Integrated MOSFET Drivers: With integrated high-side and low-side MOSFET drivers, it reduces external component count and simplifies the design process.
  • Programmable Soft Start: The soft-start feature limits inrush current during startup, improving system reliability.
  • Protection Features: It includes a range of protection features such as overvoltage, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal conditions.

Applications:

The LM5121QMHE/NOPB is ideal for a variety of applications, including:

  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • DC-DC converters
  • Portable devices with power saving modes

Quality and Reliability:

As with all Texas Instruments products, the LM5121QMHE/NOPB is manufactured to the highest quality standards, ensuring robust performance and reliability in demanding environments. The 'NOPB' designation indicates that this product is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

Conclusion:

The LM5121QMHE/NOPB from Texas Instruments stands out as an efficient and flexible solution for your power management needs. With its wide input voltage range, high efficiency, and comprehensive protection features, it is an excellent choice for designers looking to create high-performance power systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess