EN
  • EN
  • DE

LM5156HQPWPRQ1

Part No LM5156HQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 2.2MHZ WIDE VIN AUTOMOTIVE NON-S  /  Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.97V ~ 60V
Frequency - Switching 100kHz ~ 2.2MHz
Duty Cycle (Max) 93%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-HTSSOP
Base Product Number LM5156
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM5156HQPWPRQ1DKR,296-LM5156HQPWPRQ1CT,296-LM5156HQPWPRQ1TR
Standard Package 2,000
Win Source Part Number 975140-LM5156HQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM5156HQPWPRQ1 CAD Model

Description

The LM5156HQPWPRQ1 is a high-performance, automotive-grade DC/DC boost converter designed by Texas Instruments to meet the rigorous demands of automotive and industrial applications. This versatile integrated circuit (IC) is engineered to provide a reliable power solution for systems that require a step-up voltage conversion.

Key Features

  • Wide Input Voltage Range: The LM5156HQPWPRQ1 operates over a broad input voltage range from 3V to 42V, making it suitable for a variety of supply voltages encountered in automotive environments.
  • High-Efficiency Conversion: With its advanced design, this boost converter achieves high efficiency, which is critical for minimizing heat generation and power loss in compact automotive systems.
  • Adjustable Output Voltage: Users can set the output voltage as required for their specific application, ensuring flexibility and compatibility with a wide range of devices and systems.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the converter and the system against excessive heat conditions that could lead to damage or failure.
  • Stable Operation: The LM5156HQPWPRQ1 is designed for stable operation with ceramic capacitors, which are known for their reliability and performance in automotive applications.

Automotive Applications

The robustness of the LM5156HQPWPRQ1 makes it an ideal choice for various automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and LED lighting. Its ability to handle transient conditions and its compliance with automotive qualification standards (AEC-Q100) ensure that it can withstand the challenging conditions of the automotive environment.

Package and Reliability

This converter is offered in a compact HTSSOP-16 package, which is optimized for space-constrained applications. The package is designed to meet the reliability requirements of the automotive industry, ensuring long-term performance and durability.

The LM5156HQPWPRQ1 from Texas Instruments represents a combination of efficiency, flexibility, and reliability, making it a top choice for designers looking to integrate a robust power management solution into their automotive or industrial products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6240 $52.4800
47+ $2.1530 $101.1910
72+ $2.0858 $150.1776
100+ $2.0185 $201.8500
129+ $1.9512 $251.7048
172+ $1.7494 $300.8968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,189 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess