EN
  • EN
  • DE

LM5160QPWPQ1

Part No LM5160QPWPQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Wide Input 65V 1.5A Synchronous Buck / Fly-Buck Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Tube
Function Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Flyback
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 65V
Output Voltage 2V
Output Voltage MAX 60V
Output Current 1.5A
Frequency - Switching Adj to 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 1200444-LM5160QPWPQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM5160-Q1
Introduction Date July 22, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM5160QPWPQ1 CAD Model

Description

Product Overview: LM5160QPWPQ1 from Texas Instruments

The LM5160QPWPQ1 is a robust, automotive-grade, synchronous buck converter designed by Texas Instruments to deliver efficiency and reliability for a wide range of vehicular power applications. This high-performance power management integrated circuit (PMIC) is specifically engineered to meet the stringent requirements of automotive systems, providing a compact and power-efficient solution for voltage regulation.

Key Features

  • Wide Input Voltage Range: The LM5160QPWPQ1 operates over a broad input voltage range of 4.5V to 65V, accommodating a variety of automotive battery voltages and transient conditions.
  • High-Efficiency Synchronous Buck: With its synchronous rectification topology, the device achieves high efficiency, reducing thermal stress and improving system reliability.
  • Fixed and Adjustable Output: The output voltage can be set to a fixed value or adjusted using external components, providing design flexibility for different applications.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock, which minimizes electromagnetic interference (EMI) and allows for the use of smaller external components.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures protection against overheating, enhancing the safety and longevity of the device.
  • Current Mode Control: This feature provides fast transient response and cycle-by-cycle current limit for improved stability and protection.

Applications

The LM5160QPWPQ1 is ideal for a range of automotive applications, including:

  • Infotainment and Telematics Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Lighting
  • Body Control Modules
  • Powertrain Systems

Quality and Reliability

As an automotive-qualified product, the LM5160QPWPQ1 meets the AEC-Q100 Grade 1 standard, ensuring operation over the automotive temperature range of -40°C to +125°C. This qualification underscores Texas Instruments' commitment to delivering high-quality and reliable components suitable for the demanding automotive environment.

Package and Availability

The LM5160QPWPQ1 is available in a compact HTSSOP (PWP) 16-pin package, which is designed for space-constrained applications. Its availability and support from Texas Instruments make it a go-to choice for automotive power supply design.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG QSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3429 $52.1148
29+ $3.5634 $103.3386
44+ $3.4520 $151.8880
60+ $3.3407 $200.4420
78+ $3.2293 $251.8854
104+ $2.8953 $301.1112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess