EN
  • EN
  • DE

LM5163QDDARQ1

Part No LM5163QDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PWR MGMT SWITCHING REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM5163
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53561-6, 296-53561-1, 296-53561-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852057-LM5163QDDARQ1
Ultra Librarian 3D Model Ultra Librarian LM5163QDDARQ1 CAD Model

Description

The LM5163QDDARQ1 from Texas Instruments is a highly efficient, synchronous step-down DC/DC converter designed for the demanding environments of automotive applications. With its wide input voltage range and integrated high- and low-side MOSFETs, this converter is capable of delivering up to 3A of continuous output current to your critical automotive systems.

Key Features

  • Wide Input Voltage Range: The LM5163QDDARQ1 operates over a 3.5V to 65V input voltage range, making it suitable for a variety of automotive battery configurations and load dump scenarios.
  • High Efficiency: With its synchronous rectification and advanced control scheme, the device achieves high efficiency, which is critical for reducing heat and improving reliability in automotive applications.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the needs of the target application, ensuring flexibility across different automotive systems.
  • Thermal Protection: Over-temperature protection is built in to safeguard the device and connected components from damage due to excessive heat.
  • EMI Compliance: The device is designed to meet CISPR 25 Class 5 radiated emissions standards, ensuring minimal interference with other electronic systems in the vehicle.

Applications

The LM5163QDDARQ1 is ideal for a range of automotive applications such as:

  • Infotainment and Telematics Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Lighting
  • Body Control Modules (BCM)

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM5163QDDARQ1 is no exception. It is AEC-Q100 qualified for automotive applications, ensuring that it meets the strict reliability standards required for vehicles. The device is also supported by a comprehensive suite of technical documentation, including datasheets, application notes, and design tools to facilitate integration into your automotive systems.

With its robust design, advanced features, and Texas Instruments' pedigree, the LM5163QDDARQ1 is a smart choice for powering the next generation of automotive electronics.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2608 $50.4320
100+ $1.0345 $103.4500
150+ $1.0022 $150.3300
210+ $0.9699 $203.6790
270+ $0.9376 $253.1520
360+ $0.8406 $302.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,339 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess