EN
  • EN
  • DE
  • IT

LM5165YQDRCTQ1

Part No LM5165YQDRCTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 0.15A 10VSON / Conv DC-DC 3V to 65V Synchronous Step Down Single-Out 3.3V 0.15A Automotive 10-Pin VSON EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 65V
Output Voltage 3.3V
Output Current 150mA
Frequency - Switching Up to 600kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 779338-LM5165YQDRCTQ1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Family Name LM5165-Q1
Introduction Date March 30, 2017
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5165YQDRCTQ1 CAD Model

Description

The LM5165YQDRCTQ1 is a highly efficient, synchronous step-down DC/DC converter designed and manufactured by Texas Instruments (TI), specifically tailored for automotive and industrial applications. This advanced power management integrated circuit (PMIC) is engineered to deliver a stable and reliable power supply, ensuring optimal performance for a wide range of electronic devices.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3V to 65V, making it versatile for various automotive and industrial power systems.
  • High-Efficiency Synchronous Buck Regulator: With its synchronous buck configuration, the LM5165YQDRCTQ1 minimizes power losses and maximizes efficiency, which is crucial for energy-sensitive applications.
  • Low Quiescent Current: The converter features an ultra-low quiescent current, which significantly extends battery life when in standby mode.
  • Adjustable Output Voltage: Users can set the output voltage from 1.215V to 90% of the input voltage, providing flexibility to meet the requirements of various loads.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard against potential damage from overheating or excessive current draw.
  • Automotive Grade: As a Q1-grade component, the LM5165YQDRCTQ1 meets the stringent quality and reliability standards required for automotive applications.

Applications

  • Automotive infotainment and telematics systems
  • Advanced driver assistance systems (ADAS)
  • Industrial power supplies
  • Portable and battery-powered equipment

Package and Availability

The LM5165YQDRCTQ1 comes in a compact, thermally enhanced VQFN package, ensuring efficient heat dissipation and a small footprint on the PCB. This product is available for order through Texas Instruments' official distributors and sales channels, providing designers with a reliable source for their power management needs.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2624 $56.5600
61+ $1.8563 $113.2343
94+ $1.7983 $169.0402
129+ $1.7403 $224.4987
167+ $1.6824 $280.9608
223+ $1.5083 $336.3509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,747 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess