EN
  • EN
  • DE

LM53625MQURNLRQ1

Part No LM53625MQURNLRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.5/3.5A, 36 V SYNCHRONOUS, 2.1M / Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 2.5A 22-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.9V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) 10V
Current - Output 2.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 22-VFQFN
Supplier Device Package 22-VQFN-HR (5x4)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM53625MQURNLRQ1CT,296-LM53625MQURNLRQ1DKR,296-LM53625MQURNLRQ1TR
Standard Package 3,000
Win Source Part Number 1317548-LM53625MQURNLRQ1
Ultra Librarian 3D Model Ultra Librarian LM53625MQURNLRQ1 CAD Model

Description

Introducing the LM53625MQURNLRQ1 from Texas Instruments

The LM53625MQURNLRQ1 is a robust, automotive-grade, step-down voltage regulator designed by Texas Instruments to meet the stringent requirements of power management within vehicular systems. This high-efficiency, synchronous buck converter is an ideal choice for applications that demand reliable performance in challenging conditions.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.5V to 36V, making it versatile for various automotive applications including those with start-stop and load dump conditions.
  • High-Efficiency Synchronous Mode: The regulator provides increased efficiency by integrating high-side and low-side MOSFETs, which reduces power loss and improves thermal performance.
  • Adjustable Output Voltage: Users can program the output voltage from as low as 0.8V up to 90% of the input voltage, ensuring compatibility with a wide range of downstream components.
  • Peak Current Mode Control: This feature simplifies loop compensation and provides fast transient response, which is critical in automotive power systems.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown, which protects the device and the system from overheating.
  • Frequency Synchronization: The device supports frequency synchronization to an external clock, which minimizes electromagnetic interference (EMI) within sensitive vehicle electronics.

Applications

The LM53625MQURNLRQ1 is suitable for a range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other power-sensitive modules that require a stable and efficient power supply. Its robust design ensures that it can withstand the harsh conditions typical of automotive environments, such as temperature extremes and electrical transients.

Quality and Reliability

As part of Texas Instruments' automotive-grade product offerings, the LM53625MQURNLRQ1 adheres to the highest quality standards and has been rigorously tested to meet AEC-Q100 qualifications. This ensures long-term reliability and performance on the road, making it a trusted choice for automotive system designers and manufacturers.

With its comprehensive set of features and automotive-grade reliability, the LM53625MQURNLRQ1 from Texas Instruments stands out as a high-performance solution for advanced vehicle power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1172 $55.0548
20+ $5.0192 $100.3840
31+ $4.8624 $150.7344
43+ $4.7055 $202.3365
55+ $4.5487 $250.1785
74+ $4.0781 $301.7794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess