EN
  • EN
  • DE

LM5576Q0MH

Part No LM5576Q0MH
Manufacturer Texas Instruments
Description LM5576/LM5576-Q1 SIMPLE SWITCHER 75V, 3A Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200464-LM5576Q0MH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5576Q0MH CAD Model

Description

The LM5576Q0MH from Texas Instruments is a highly efficient, versatile, and robust power converter designed for a wide range of applications. This step-down voltage regulator is part of TI's SIMPLE SWITCHER® series, which is renowned for its ease of use and minimal external component count. The LM5576Q0MH is capable of delivering up to 3A of continuous output current with an input voltage range of 6V to 75V, making it an excellent choice for systems that require a stable and reliable power supply under varying input conditions.

Key Features

  • Wide Input Voltage Range: Operates from 6V to 75V, accommodating a broad spectrum of power sources.
  • High Efficiency: Integrated features such as a 330mΩ N-Channel MOSFET and an adaptive on-time control architecture contribute to high efficiency across the load range.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to as low as 1.225V, offering flexibility for various design requirements.
  • Thermal Performance: Enhanced thermal performance is achieved through a thermally enhanced TSSOP-20 package, ensuring reliable operation in challenging environments.
  • Protection Features: Includes cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout (UVLO) to safeguard the system against abnormal operating conditions.
  • Frequency Synchronization: Synchronizes to an external clock to eliminate beat frequencies between regulators.

Applications

The LM5576Q0MH is suitable for a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Automotive infotainment and body electronics
  • Telecommunications infrastructure
  • Power supplies for FPGAs, DSPs, and microcontrollers

Quality and Reliability

As with all Texas Instruments products, the LM5576Q0MH is manufactured to the highest quality standards, ensuring both reliable performance and longevity. It is designed to meet the rigorous demands of industrial and automotive applications, providing a dependable power solution for complex electronic systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8095 $55.2380
9+ $11.3309 $101.9781
14+ $10.9768 $153.6752
19+ $10.6227 $201.8313
25+ $10.2686 $256.7150
33+ $9.2064 $303.8112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,914 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess