EN
  • EN
  • DE

LM57TPW

Part No LM57TPW
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PROG ACT HI/LO 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -50°C ~ 150°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name LM57
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-42421-5-ND, 296-42421-5
Quantity per package 150
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923283-LM57TPW
Ultra Librarian 3D Model Ultra Librarian LM57TPW CAD Model

Description

The LM57TPW is a precision temperature sensor and system monitor from Texas Instruments, designed to offer exceptional accuracy and versatility for a wide range of applications. This high-quality component is ideal for environments where precise temperature measurements are critical for system performance and reliability.

Key Features

  • Accuracy: The LM57TPW boasts an impressive temperature accuracy, ensuring reliable readings that are crucial for maintaining system stability and performance.
  • Dual Output: It features a dual-output functionality, including an analog output proportional to temperature and a digital output for a system monitor.
  • Programmable: Users can program the digital output to trigger at specific temperature thresholds, providing an automatic response to critical temperature conditions.
  • Low Power Consumption: Designed for efficiency, the LM57TPW operates with minimal power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Range: The device operates over a broad temperature range, accommodating diverse environmental conditions and application requirements.

Applications

The LM57TPW is an excellent choice for various applications, including:

  • Industrial control systems
  • Environmental monitoring
  • Data center temperature management
  • Electronic system thermal protection
  • Battery management systems
  • Portable and wearable technology

Technical Specifications

Parameter Value
Accuracy ±0.5°C (typical)
Supply Voltage 2.7V to 5.5V
Operating Temperature Range -40°C to 130°C
Output Type Analog and Digital
Package Industry-standard packaging

Overall, the LM57TPW from Texas Instruments is a robust and reliable solution for precise temperature monitoring and system control. Its programmability, low power consumption, and dual output make it an adaptable component for both simple and complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9837 $50.7229
41+ $2.4482 $100.3762
64+ $2.3717 $151.7888
88+ $2.2952 $201.9776
113+ $2.2187 $250.7131
151+ $1.9892 $300.3692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,712 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess