EN
  • EN
  • DE

LM61460AFSQRJRRQ1

Part No LM61460AFSQRJRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM61460AFS PRODUCTION MATERIAL  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 6A 14-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 6A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VFQFN
Supplier Device Package 14-VQFN-HR (4x3.5)
Base Product Number LM61460
Other Names 296-LM61460AFSQRJRRQ1TR
Standard Package 3,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249668-LM61460AFSQRJRRQ1
Ultra Librarian 3D Model Ultra Librarian LM61460AFSQRJRRQ1 CAD Model

Description

The LM61460AFSQRJRRQ1 from Texas Instruments is a state-of-the-art automotive synchronous buck converter, designed to deliver high efficiency and performance for a range of automotive applications. As a member of Texas Instruments’ power management integrated circuits, this device is specifically tailored to meet the rigorous standards of the automotive industry.

Key Features

  • Wide Input Voltage Range: The LM61460AFSQRJRRQ1 operates over a broad input voltage range from 3.5V to 36V, making it suitable for a variety of automotive power systems, including those that need to withstand start-stop and cold-crank conditions.
  • High Output Current: This converter can deliver up to 6A of continuous output current, which is ideal for powering high-demand automotive systems.
  • High Efficiency: With its synchronous step-down voltage conversion, the device ensures high efficiency, which is critical for reducing power loss and heat generation in automotive environments.
  • Robust Thermal Performance: The LM61460AFSQRJRRQ1 is designed with a thermal-friendly package, ensuring reliable operation even under high temperature conditions typical in automotive applications.
  • Adjustable Switching Frequency: The switching frequency of the converter is adjustable, allowing designers to optimize the performance for specific applications and to minimize electromagnetic interference (EMI).
  • Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring the safety and reliability of the automotive systems it powers.

Applications

The LM61460AFSQRJRRQ1 is well-suited for a wide range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive-related power systems that require a reliable and efficient power supply.

Quality and Reliability

As with all Texas Instruments products, the LM61460AFSQRJRRQ1 is manufactured to meet the highest quality and reliability standards. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. This converter is an excellent choice for designers who require a robust and efficient power management solution for their automotive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5420 $53.9700
80+ $1.2653 $101.2240
125+ $1.2257 $153.2125
170+ $1.1862 $201.6540
220+ $1.1467 $252.2740
295+ $1.0280 $303.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess